Amplified output signal
Temperature limits:
- 40 ... + 750° C per tipo J
- 40 ... + 900° C per tipo E
- 40 ... + 1000° C per tipo K
(see table for sheath diameters)
Tolerance (IEC standard 584.2/Class 2):
± 2.5° C (- 40 ... + 333° C)
± 0.0075 [t] (t > + 333° C)
Ceramic insulation of the thermocouple element
Application versatility
| Gefran | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | AC8 |
| Product Name | Thermocouples for the Steel Industry |
| Sensed Temperature | -40 to 1832 F (-40 to 1000 C) |
| Base, Noble and Refractory Metal Type | E; J; K |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.6299 to 1.05 inch (16 to 26.7 mm) |