InspectorTools Jumbo Display Auto-Cal Digital Probe Thermometer DE11061

Description
This unique, next-generation, Digital Pocket Probe Thermometer is engineered to set the industry standard for accuracy, durability and readability. It is designed and constructed under exacting standards to meet and exceed specifications required for commercial and professional uses. New "Auto-Calibration" feature Reduced tip probe provides less than six (6) second response time Probe cover with a magnet designed to attach thermometer to a vent Sealed unibody construction and RoHS-compliant IP56 waterproof and grease resistant Velcro strap included to secure thermometer to refrigerant pipes High visibility yellow casing Features Indicates °F or °C. Flashes in display “HOLD” mode. Rotating pocket Clip (backside) Probe protection cap with Magnet (backside) One piece ABS unibody and O-Ring sealed construction for superior strength and durability. Smooth membrane surface and Touch-Pad™efficientl y seal against water, dirt, grease, and other intrusions.
Description
This unique, next-generation, Digital Pocket Probe Thermometer is engineered to set the industry standard for accuracy, durability and readability. It is designed and constructed under exacting standards to meet and exceed specifications required for commercial and professional uses. New "Auto-Calibration" feature Reduced tip probe provides less than six (6) second response time Probe cover with a magnet designed to attach thermometer to a vent Sealed unibody construction and RoHS-compliant IP56 waterproof and grease resistant Velcro strap included to secure thermometer to refrigerant pipes High visibility yellow casing Features Indicates °F or °C. Flashes in display “HOLD” mode. Rotating pocket Clip (backside) Probe protection cap with Magnet (backside) One piece ABS unibody and O-Ring sealed construction for superior strength and durability. Smooth membrane surface and Touch-Pad™efficientl y seal against water, dirt, grease, and other intrusions.

Suppliers

Company
Product
Description
Supplier Links
Jumbo Display Auto-Cal Digital Probe Thermometer - DE11061 - InspectorTools
Ventura, CA, USA
Jumbo Display Auto-Cal Digital Probe Thermometer
DE11061
Jumbo Display Auto-Cal Digital Probe Thermometer DE11061
This unique, next-generation, Digital Pocket Probe Thermometer is engineered to set the industry standard for accuracy, durability and readability. It is designed and constructed under exacting standards to meet and exceed specifications required for commercial and professional uses. New "Auto-Calibration" feature Reduced tip probe provides less than six (6) second response time Probe cover with a magnet designed to attach thermometer to a vent Sealed unibody construction and RoHS-compliant IP56 waterproof and grease resistant Velcro strap included to secure thermometer to refrigerant pipes High visibility yellow casing Features Indicates °F or °C. Flashes in display “HOLD” mode. Rotating pocket Clip (backside) Probe protection cap with Magnet (backside) One piece ABS unibody and O-Ring sealed construction for superior strength and durability. Smooth membrane surface and Touch-Pad™efficientl y seal against water, dirt, grease, and other intrusions.

This unique, next-generation, Digital Pocket Probe Thermometer is engineered to set the industry standard for accuracy, durability and readability. It is designed and constructed under exacting standards to meet and exceed specifications required for commercial and professional uses.



  • New "Auto-Calibration" feature
  • Reduced tip probe provides less than six (6) second response time
  • Probe cover with a magnet designed to attach thermometer to a vent
  • Sealed unibody construction and RoHS-compliant
  • IP56 waterproof and grease resistant
  • Velcro strap included to secure thermometer to refrigerant pipes
  • High visibility yellow casing

Features

  • Indicates °F or °C. Flashes in display “HOLD” mode.
  • Rotating pocket Clip (backside)
  • Probe protection cap with Magnet (backside)
  • One piece ABS unibody and O-Ring sealed construction for superior strength and durability.
  • Smooth membrane surface and Touch-Pad™efficiently seal against water, dirt, grease, and other intrusions.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Temperature Indicators
Product Number DE11061
Product Name Jumbo Display Auto-Cal Digital Probe Thermometer
Mounting Options Portable or Hand Held (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details