InspectorTools Fluke-52-II Digital Input Thermometer FL674689

Description
Standard Equipment Includes: Instrument Impact absorbing holster Two 80PK-1 beaded probe thermocouples The new Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test toolFeatures Relative time clock on MIN, MAX, and AVG provides a time reference for major events Electronic Offset function allows compensation of thermocouple errors to maximize overall accuracy Measures J, K, T, and E-types of thermocouples Readout in ºC, ºF, or Kelvin (K) Splash and dust resistant case protected by impact absorbing holster User-friendly front panel is easy to set up and operate Sleep mode increases battery life; typical 1000-hour battery life Battery door allows easy battery replacement without breaking the calibration seal Optional ToolPak accessory allows the thermometer to hang from any metal object (with the rare earth magnet) or secure around a pipe (with hook-and-loop straps) for hands-free operation. 3 year warranty
Description
Standard Equipment Includes: Instrument Impact absorbing holster Two 80PK-1 beaded probe thermocouples The new Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test toolFeatures Relative time clock on MIN, MAX, and AVG provides a time reference for major events Electronic Offset function allows compensation of thermocouple errors to maximize overall accuracy Measures J, K, T, and E-types of thermocouples Readout in ºC, ºF, or Kelvin (K) Splash and dust resistant case protected by impact absorbing holster User-friendly front panel is easy to set up and operate Sleep mode increases battery life; typical 1000-hour battery life Battery door allows easy battery replacement without breaking the calibration seal Optional ToolPak accessory allows the thermometer to hang from any metal object (with the rare earth magnet) or secure around a pipe (with hook-and-loop straps) for hands-free operation. 3 year warranty

Suppliers

Company
Product
Description
Supplier Links
Ventura, CA, USA
Fluke-52-II Digital Input Thermometer
FL674689
Fluke-52-II Digital Input Thermometer FL674689
Standard Equipment Includes: Instrument Impact absorbing holster Two 80PK-1 beaded probe thermocouples The new Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test toolFeatures Relative time clock on MIN, MAX, and AVG provides a time reference for major events Electronic Offset function allows compensation of thermocouple errors to maximize overall accuracy Measures J, K, T, and E-types of thermocouples Readout in ºC, ºF, or Kelvin (K) Splash and dust resistant case protected by impact absorbing holster User-friendly front panel is easy to set up and operate Sleep mode increases battery life; typical 1000-hour battery life Battery door allows easy battery replacement without breaking the calibration seal Optional ToolPak accessory allows the thermometer to hang from any metal object (with the rare earth magnet) or secure around a pipe (with hook-and-loop straps) for hands-free operation. 3 year warranty

Standard Equipment Includes:


  • Instrument
  • Impact absorbing holster
  • Two 80PK-1 beaded probe thermocouples

The new Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test toolFeatures

  • Relative time clock on MIN, MAX, and AVG provides a time reference for major events
  • Electronic Offset function allows compensation of thermocouple errors to maximize overall accuracy
  • Measures J, K, T, and E-types of thermocouples
  • Readout in ºC, ºF, or Kelvin (K)
  • Splash and dust resistant case protected by impact absorbing holster
  • User-friendly front panel is easy to set up and operate
  • Sleep mode increases battery life; typical 1000-hour battery life
  • Battery door allows easy battery replacement without breaking the calibration seal
  • Optional ToolPak accessory allows the thermometer to hang from any metal object (with the rare earth magnet) or secure around a pipe (with hook-and-loop straps) for hands-free operation.
  • 3 year warranty
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Temperature Indicators
Product Number FL674689
Product Name Fluke-52-II Digital Input Thermometer
Mounting Options Portable or Hand Held (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details