InspectorTools Thermocouple Thermometer Printer, Dual Input w/Alarm EX422324

Description
Ideal for field testing providing a hard copy data Four Thermocouple type selections: K, J, T, and E Scan mode sequentially displays T1, T2, or (T1-T2) and simultaneously prints all 3 readings Max/Min/Avg readings Hi/Lo alarm settings Programmable time intervals with real time clock (hours, minutes, and seconds) and calendar
Description
Ideal for field testing providing a hard copy data Four Thermocouple type selections: K, J, T, and E Scan mode sequentially displays T1, T2, or (T1-T2) and simultaneously prints all 3 readings Max/Min/Avg readings Hi/Lo alarm settings Programmable time intervals with real time clock (hours, minutes, and seconds) and calendar

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Thermometer Printer, Dual Input w/Alarm - EX422324 - InspectorTools
Ventura, CA, USA
Thermocouple Thermometer Printer, Dual Input w/Alarm
EX422324
Thermocouple Thermometer Printer, Dual Input w/Alarm EX422324
Ideal for field testing providing a hard copy data Four Thermocouple type selections: K, J, T, and E Scan mode sequentially displays T1, T2, or (T1-T2) and simultaneously prints all 3 readings Max/Min/Avg readings Hi/Lo alarm settings Programmable time intervals with real time clock (hours, minutes, and seconds) and calendar

Ideal for field testing providing a hard copy data


  • Four Thermocouple type selections: K, J, T, and E
  • Scan mode sequentially displays T1, T2, or (T1-T2) and simultaneously prints all 3 readings
  • Max/Min/Avg readings
  • Hi/Lo alarm settings
  • Programmable time intervals with real time clock (hours, minutes, and seconds) and calendar
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Temperature Indicators
Product Number EX422324
Product Name Thermocouple Thermometer Printer, Dual Input w/Alarm
Mounting Options Portable or Hand Held (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details