InspectorTools Easyview Type K Dual Input Thermometer EXEA15

Description
Standard Equipment Includes: Instrument Built-in stand Protective holster Two Type K bead wire temperature probes (-4 to 482°F/-20 to 250°C) 6 AAA batteries Internal memory stores up to 8800 data sets Seven Thermocouple type selections: K, J, T, E, R, S, and N Compact and rugged design features large backlit display Built-in datalogger to store 8800 measurements Each record stores Time, T1 and T2 Manual push-button datalogging or automatic with programmable sample rate of 3 to 355 seconds per reading Transfer recorded data to a PC for analysis via RS-232 interfaceFeatures Compact and rugged design features large backlit display Displays [T1 plus T2] or [T1-T2 plus T1] or [T1-T2 plus T2] Selectable units of °F, °C, K (Kelvin) Wide temperature range with 0.1°/1° resolution Timer function displays elapsed time plus the time when MIN and MAX readings are taken OFFSET key used for zero function to make relative measurements Data Hold function freezes reading on display Auto Power off to save battery life Low battery and overrange indication Records Max/Min readings for later recall Dual input accepts Types J, K, E, T, R, S, and N thermocouples Built-in datalogger stores up to 8800 data sets RS-232 port to transfer data to PC for analysis Real Time Clock Includes Windows® 95/98/NT/2000/ME/XP compatible software and cable
Description
Standard Equipment Includes: Instrument Built-in stand Protective holster Two Type K bead wire temperature probes (-4 to 482°F/-20 to 250°C) 6 AAA batteries Internal memory stores up to 8800 data sets Seven Thermocouple type selections: K, J, T, E, R, S, and N Compact and rugged design features large backlit display Built-in datalogger to store 8800 measurements Each record stores Time, T1 and T2 Manual push-button datalogging or automatic with programmable sample rate of 3 to 355 seconds per reading Transfer recorded data to a PC for analysis via RS-232 interfaceFeatures Compact and rugged design features large backlit display Displays [T1 plus T2] or [T1-T2 plus T1] or [T1-T2 plus T2] Selectable units of °F, °C, K (Kelvin) Wide temperature range with 0.1°/1° resolution Timer function displays elapsed time plus the time when MIN and MAX readings are taken OFFSET key used for zero function to make relative measurements Data Hold function freezes reading on display Auto Power off to save battery life Low battery and overrange indication Records Max/Min readings for later recall Dual input accepts Types J, K, E, T, R, S, and N thermocouples Built-in datalogger stores up to 8800 data sets RS-232 port to transfer data to PC for analysis Real Time Clock Includes Windows® 95/98/NT/2000/ME/XP compatible software and cable

Suppliers

Company
Product
Description
Supplier Links
Easyview Type K Dual Input Thermometer - EXEA15 - InspectorTools
Ventura, CA, USA
Easyview Type K Dual Input Thermometer
EXEA15
Easyview Type K Dual Input Thermometer EXEA15
Standard Equipment Includes: Instrument Built-in stand Protective holster Two Type K bead wire temperature probes (-4 to 482°F/-20 to 250°C) 6 AAA batteries Internal memory stores up to 8800 data sets Seven Thermocouple type selections: K, J, T, E, R, S, and N Compact and rugged design features large backlit display Built-in datalogger to store 8800 measurements Each record stores Time, T1 and T2 Manual push-button datalogging or automatic with programmable sample rate of 3 to 355 seconds per reading Transfer recorded data to a PC for analysis via RS-232 interfaceFeatures Compact and rugged design features large backlit display Displays [T1 plus T2] or [T1-T2 plus T1] or [T1-T2 plus T2] Selectable units of °F, °C, K (Kelvin) Wide temperature range with 0.1°/1° resolution Timer function displays elapsed time plus the time when MIN and MAX readings are taken OFFSET key used for zero function to make relative measurements Data Hold function freezes reading on display Auto Power off to save battery life Low battery and overrange indication Records Max/Min readings for later recall Dual input accepts Types J, K, E, T, R, S, and N thermocouples Built-in datalogger stores up to 8800 data sets RS-232 port to transfer data to PC for analysis Real Time Clock Includes Windows® 95/98/NT/2000/ME/XP compatible software and cable

Standard Equipment Includes:

  • Instrument
  • Built-in stand
  • Protective holster
  • Two Type K bead wire temperature probes (-4 to 482°F/-20 to 250°C)
  • 6 AAA batteries

Internal memory stores up to 8800 data sets

  • Seven Thermocouple type selections: K, J, T, E, R, S, and N
  • Compact and rugged design features large backlit display
  • Built-in datalogger to store 8800 measurements
  • Each record stores Time, T1 and T2
  • Manual push-button datalogging or automatic with programmable sample rate of 3 to 355 seconds per reading
  • Transfer recorded data to a PC for analysis via RS-232 interfaceFeatures
  • Compact and rugged design features large backlit display
  • Displays [T1 plus T2] or [T1-T2 plus T1] or [T1-T2 plus T2]
  • Selectable units of °F, °C, K (Kelvin)
  • Wide temperature range with 0.1°/1° resolution
  • Timer function displays elapsed time plus the time when MIN and MAX readings are taken
  • OFFSET key used for zero function to make relative measurements
  • Data Hold function freezes reading on display
  • Auto Power off to save battery life
  • Low battery and overrange indication
  • Records Max/Min readings for later recall
  • Dual input accepts Types J, K, E, T, R, S, and N thermocouples
  • Built-in datalogger stores up to 8800 data sets
  • RS-232 port to transfer data to PC for analysis
  • Real Time Clock
  • Includes Windows® 95/98/NT/2000/ME/XP compatible software and cable
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Temperature Indicators
Product Number EXEA15
Product Name Easyview Type K Dual Input Thermometer
Mounting Options Portable or Hand Held (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details