InspectorTools Heavy Duty RTD Thermometer w/PC Interface EX407907

Description
Higher resolution to 0.01° over wide Temperature ranges Wide temperature range measures to 1472°F (800° C) Large 4-1/2 digit (20,000 count) LCD display Built-in linearity correction with fast response Sampling time of 0.4 second Built-in RS-232 PC serial interface Accepts 4 wire Pt-100Ù RTD probes with DIN connector* *RTD Probes sold seperately 850187-RTD Probe w/DIN plug, -200° to 500°C 850186-RTD Stainless steel Surface probe 850189-RTD Stainless steel Air probe, -200° to 400°C
Description
Higher resolution to 0.01° over wide Temperature ranges Wide temperature range measures to 1472°F (800° C) Large 4-1/2 digit (20,000 count) LCD display Built-in linearity correction with fast response Sampling time of 0.4 second Built-in RS-232 PC serial interface Accepts 4 wire Pt-100Ù RTD probes with DIN connector* *RTD Probes sold seperately 850187-RTD Probe w/DIN plug, -200° to 500°C 850186-RTD Stainless steel Surface probe 850189-RTD Stainless steel Air probe, -200° to 400°C

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty RTD Thermometer w/PC Interface - EX407907 - InspectorTools
Ventura, CA, USA
Heavy Duty RTD Thermometer w/PC Interface
EX407907
Heavy Duty RTD Thermometer w/PC Interface EX407907
Higher resolution to 0.01° over wide Temperature ranges Wide temperature range measures to 1472°F (800° C) Large 4-1/2 digit (20,000 count) LCD display Built-in linearity correction with fast response Sampling time of 0.4 second Built-in RS-232 PC serial interface Accepts 4 wire Pt-100Ù RTD probes with DIN connector* *RTD Probes sold seperately 850187-RTD Probe w/DIN plug, -200° to 500°C 850186-RTD Stainless steel Surface probe 850189-RTD Stainless steel Air probe, -200° to 400°C

Higher resolution to 0.01° over wide Temperature ranges

  • Wide temperature range measures to 1472°F (800° C)
  • Large 4-1/2 digit (20,000 count) LCD display
  • Built-in linearity correction with fast response
  • Sampling time of 0.4 second
  • Built-in RS-232 PC serial interface
  • Accepts 4 wire Pt-100Ù RTD probes with DIN connector*

*RTD Probes sold seperately

  • 850187-RTD Probe w/DIN plug, -200° to 500°C
  • 850186-RTD Stainless steel Surface probe
  • 850189-RTD Stainless steel Air probe, -200° to 400°C
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Temperature Indicators
Product Number EX407907
Product Name Heavy Duty RTD Thermometer w/PC Interface
Mounting Options Portable or Hand Held (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details