InspectorTools Type J/K, Dual Input Thermometer w/Alarm EX421502

Description
Standard Equipment Includes: Instrument 2 Type K bead wire probes (-4 to 482°F/-20 to 250°C) Rubber holster 9V battery Dual J or K input with dual display, relative and programmable High/Low audible alarms Widest range with highest 0.05% accuracy Rugged design for field use Large dual LCD displays T1, T2 or T1-T2, plus Elapsed Time Min/Max/Avg readings Data Hold and Relative functions Programmable Hi/Lo audible alarmsFeatures Large multi-function 4-1/2 digit (20000 count) LCD Resolution to 0.1° with basic accuracy of 0.05% New watertight housing with super large 0.8” (20mm) LCD displays T1, T2 orT1-T2 LCD displays Elapsed Time Selectable °C/°F units; water resistant housing MAX/MIN, AVG, REL, and HOLD functions Programmable HI/LO audible alarms Optional J probes
Description
Standard Equipment Includes: Instrument 2 Type K bead wire probes (-4 to 482°F/-20 to 250°C) Rubber holster 9V battery Dual J or K input with dual display, relative and programmable High/Low audible alarms Widest range with highest 0.05% accuracy Rugged design for field use Large dual LCD displays T1, T2 or T1-T2, plus Elapsed Time Min/Max/Avg readings Data Hold and Relative functions Programmable Hi/Lo audible alarmsFeatures Large multi-function 4-1/2 digit (20000 count) LCD Resolution to 0.1° with basic accuracy of 0.05% New watertight housing with super large 0.8” (20mm) LCD displays T1, T2 orT1-T2 LCD displays Elapsed Time Selectable °C/°F units; water resistant housing MAX/MIN, AVG, REL, and HOLD functions Programmable HI/LO audible alarms Optional J probes

Suppliers

Company
Product
Description
Supplier Links
Type J/K, Dual Input Thermometer w/Alarm - EX421502 - InspectorTools
Ventura, CA, USA
Type J/K, Dual Input Thermometer w/Alarm
EX421502
Type J/K, Dual Input Thermometer w/Alarm EX421502
Standard Equipment Includes: Instrument 2 Type K bead wire probes (-4 to 482°F/-20 to 250°C) Rubber holster 9V battery Dual J or K input with dual display, relative and programmable High/Low audible alarms Widest range with highest 0.05% accuracy Rugged design for field use Large dual LCD displays T1, T2 or T1-T2, plus Elapsed Time Min/Max/Avg readings Data Hold and Relative functions Programmable Hi/Lo audible alarmsFeatures Large multi-function 4-1/2 digit (20000 count) LCD Resolution to 0.1° with basic accuracy of 0.05% New watertight housing with super large 0.8” (20mm) LCD displays T1, T2 orT1-T2 LCD displays Elapsed Time Selectable °C/°F units; water resistant housing MAX/MIN, AVG, REL, and HOLD functions Programmable HI/LO audible alarms Optional J probes

Standard Equipment Includes:

  • Instrument
  • 2 Type K bead wire probes (-4 to 482°F/-20 to 250°C)
  • Rubber holster
  • 9V battery

Dual J or K input with dual display, relative and programmable High/Low audible alarms

  • Widest range with highest 0.05% accuracy
  • Rugged design for field use
  • Large dual LCD displays T1, T2 or T1-T2, plus Elapsed Time
  • Min/Max/Avg readings
  • Data Hold and Relative functions
  • Programmable Hi/Lo audible alarmsFeatures
  • Large multi-function 4-1/2 digit (20000 count) LCD
  • Resolution to 0.1° with basic accuracy of 0.05%
  • New watertight housing with super large 0.8” (20mm) LCD displays T1, T2 orT1-T2
  • LCD displays Elapsed Time
  • Selectable °C/°F units; water resistant housing
  • MAX/MIN, AVG, REL, and HOLD functions
  • Programmable HI/LO audible alarms
  • Optional J probes
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Temperature Indicators
Product Number EX421502
Product Name Type J/K, Dual Input Thermometer w/Alarm
Mounting Options Portable or Hand Held (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details