CAS DataLoggers USB Temperature, Humidity and Dew Point Data Logger Lascar EL-USB-2-LCD

Description
The Lascar EL-USB-2-LCD USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100%RH and -35 to +80°C (-31 to +176°F) measurement ranges. The user can easily set up the logger and view downloaded data by plugging the data logger into a PC’s USB port (not compatible with Mac unless used with the EL-DataPad) and using the supplied software. Relative humidity, temperature and dew point (the temperature at which water vapor present in the air begins to condense) data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. The data logger is protected against moisture to IP67 when the protective cap is correctly fitted. Lascar EL-USB-2-LCD 0 to 100%RH measurement range -35 to +80°C (-31 to +176°F) measurement range Dew point indication via Windows control software USB interface for set-up and data download via PC (not Mac compatible) User-programmable alarm thresholds for %RH & T Status indication via red and green LEDs High contrast LCD, with two and a half digit temperature and humidity display function Immediate, delayed and push-to-start logging
Datasheet
Description
The Lascar EL-USB-2-LCD USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100%RH and -35 to +80°C (-31 to +176°F) measurement ranges. The user can easily set up the logger and view downloaded data by plugging the data logger into a PC’s USB port (not compatible with Mac unless used with the EL-DataPad) and using the supplied software. Relative humidity, temperature and dew point (the temperature at which water vapor present in the air begins to condense) data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. The data logger is protected against moisture to IP67 when the protective cap is correctly fitted. Lascar EL-USB-2-LCD 0 to 100%RH measurement range -35 to +80°C (-31 to +176°F) measurement range Dew point indication via Windows control software USB interface for set-up and data download via PC (not Mac compatible) User-programmable alarm thresholds for %RH & T Status indication via red and green LEDs High contrast LCD, with two and a half digit temperature and humidity display function Immediate, delayed and push-to-start logging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Temperature, Humidity and Dew Point Data Logger - Lascar EL-USB-2-LCD - CAS DataLoggers
Chesterland, OH, USA
USB Temperature, Humidity and Dew Point Data Logger
Lascar EL-USB-2-LCD
USB Temperature, Humidity and Dew Point Data Logger Lascar EL-USB-2-LCD
The Lascar EL-USB-2-LCD USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100%RH and -35 to +80°C (-31 to +176°F) measurement ranges. The user can easily set up the logger and view downloaded data by plugging the data logger into a PC’s USB port (not compatible with Mac unless used with the EL-DataPad) and using the supplied software. Relative humidity, temperature and dew point (the temperature at which water vapor present in the air begins to condense) data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. The data logger is protected against moisture to IP67 when the protective cap is correctly fitted. Lascar EL-USB-2-LCD 0 to 100%RH measurement range -35 to +80°C (-31 to +176°F) measurement range Dew point indication via Windows control software USB interface for set-up and data download via PC (not Mac compatible) User-programmable alarm thresholds for %RH & T Status indication via red and green LEDs High contrast LCD, with two and a half digit temperature and humidity display function Immediate, delayed and push-to-start logging

The Lascar EL-USB-2-LCD USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100%RH and -35 to +80°C (-31 to +176°F) measurement ranges. The user can easily set up the logger and view downloaded data by plugging the data logger into a PC’s USB port (not compatible with Mac unless used with the EL-DataPad) and using the supplied software. Relative humidity, temperature and dew point (the temperature at which water vapor present in the air begins to condense) data can then be graphed, printed and exported to other applications.

The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. The data logger is protected against moisture to IP67 when the protective cap is correctly fitted.

Lascar EL-USB-2-LCD

  • 0 to 100%RH measurement range
  • -35 to +80°C (-31 to +176°F) measurement range
  • Dew point indication via Windows control software
  • USB interface for set-up and data download via PC (not Mac compatible)
  • User-programmable alarm thresholds for %RH & T
  • Status indication via red and green LEDs
  • High contrast LCD, with two and a half digit temperature and humidity display function
  • Immediate, delayed and push-to-start logging
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number Lascar EL-USB-2-LCD
Product Name USB Temperature, Humidity and Dew Point Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -31 to 176 F (-35 to 80 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 3 #
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details