CAS DataLoggers Ethernet Temperature Data Logger Accsense A2-05

Description
The Accsense A2-05 Ethernet Temperature Data Logger is designed for temperature measurement and alarm in medical refrigerators, freezers, cryogenic storage, and incubators. The data logger has connection inputs for 2 external RTDs and a Type T Thermocouple sensor making it incredibly cost effective for multi-point monitoring. In the event of a loss of the network connection, the data logger will store data until the connection is restored. Using a standard Ethernet connection to the internet, the wired data logger quickly connects to your LAN network. Accsense A2-05 Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Inputs for 2 RTDs and 1 thermocouple Fast and easy to install and set up Encrypts all data, completely secure in line with several industry regulations Automatically sends data to Accsense secure servers Mix and match with Accsense wireless monitors Standard Ethernet Connection to the Internet
Datasheet
Description
The Accsense A2-05 Ethernet Temperature Data Logger is designed for temperature measurement and alarm in medical refrigerators, freezers, cryogenic storage, and incubators. The data logger has connection inputs for 2 external RTDs and a Type T Thermocouple sensor making it incredibly cost effective for multi-point monitoring. In the event of a loss of the network connection, the data logger will store data until the connection is restored. Using a standard Ethernet connection to the internet, the wired data logger quickly connects to your LAN network. Accsense A2-05 Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Inputs for 2 RTDs and 1 thermocouple Fast and easy to install and set up Encrypts all data, completely secure in line with several industry regulations Automatically sends data to Accsense secure servers Mix and match with Accsense wireless monitors Standard Ethernet Connection to the Internet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Temperature Data Logger - Accsense A2-05 - CAS DataLoggers
Chesterland, OH, USA
Ethernet Temperature Data Logger
Accsense A2-05
Ethernet Temperature Data Logger Accsense A2-05
The Accsense A2-05 Ethernet Temperature Data Logger is designed for temperature measurement and alarm in medical refrigerators, freezers, cryogenic storage, and incubators. The data logger has connection inputs for 2 external RTDs and a Type T Thermocouple sensor making it incredibly cost effective for multi-point monitoring. In the event of a loss of the network connection, the data logger will store data until the connection is restored. Using a standard Ethernet connection to the internet, the wired data logger quickly connects to your LAN network. Accsense A2-05 Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Inputs for 2 RTDs and 1 thermocouple Fast and easy to install and set up Encrypts all data, completely secure in line with several industry regulations Automatically sends data to Accsense secure servers Mix and match with Accsense wireless monitors Standard Ethernet Connection to the Internet

The Accsense A2-05 Ethernet Temperature Data Logger is designed for temperature measurement and alarm in medical refrigerators, freezers, cryogenic storage, and incubators.

The data logger has connection inputs for 2 external RTDs and a Type T Thermocouple sensor making it incredibly cost effective for multi-point monitoring. In the event of a loss of the network connection, the data logger will store data until the connection is restored.

Using a standard Ethernet connection to the internet, the wired data logger quickly connects to your LAN network.

Accsense A2-05

  • Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations!
  • Power / internet outage notifications
  • Inputs for 2 RTDs and 1 thermocouple
  • Fast and easy to install and set up
  • Encrypts all data, completely secure in line with several industry regulations
  • Automatically sends data to Accsense secure servers
  • Mix and match with Accsense wireless monitors
  • Standard Ethernet Connection to the Internet
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number Accsense A2-05
Product Name Ethernet Temperature Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -328 to 752 F (-200 to 400 C)
Input Options Accepts Thermocouple Inputs; Accepts RTD Inputs
# of Inputs / Channels 3 #
Display Analog Meter or Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details