CAS DataLoggers Wireless Temperature and Humidity Data Logger TandD RTR-503

Description
The RTR-503 Wireless Temperature Humidity Data Logger – Download data via communication with a base unit. Recorded data can be downloaded from the RTR-503 data logger (Remote Unit) via wireless communication with a Base Unit. The wireless communication range between a Remote Unit and a Base Unit is about 150 meters [500 ft]. By registering an RTR-500 as a Repeater, it can be used to expand the wireless communication range. Large Logging Capacity: Up to 16,000 Readings 16,000 readings means you can record every one second and still log four and a half hours of data, or at a recording interval * of 60 minutes you can keep logging for 666 days. A Base Unit can download via wireless communication one RTR-503 Remote Unit at full logging capacity (16,000 readings) in about two minutes. Low Energy Consumption Design The RTR-503 Wireless Temperature Humidity Data Logger uses one Lithium Battery (LS14250). At normal temperature, if recorded data is downloaded once a day or if monitoring is carried out once every ten minutes, the estimated battery life will be about ten months. Model names which include “L” are designed with a large capacity battery pack. Under the same conditions, L-type models will continue for about four years without the need to change the battery. TandD RTR-503 External sensor Water resistant case Temperature measuring range: 0°C to 55°C Humidity measuring range: 10% to 95% RH 8,000 data set memory Measures in both °C, °F Wireless communication range of up to 150 meters (500 feet) LCD Display Battery life of about 10 months Data can be collected remotely via: USB, GSM technology, LAN and handheld data collectors WebStorage Service available Additional Base Station required for communication
Description
The RTR-503 Wireless Temperature Humidity Data Logger – Download data via communication with a base unit. Recorded data can be downloaded from the RTR-503 data logger (Remote Unit) via wireless communication with a Base Unit. The wireless communication range between a Remote Unit and a Base Unit is about 150 meters [500 ft]. By registering an RTR-500 as a Repeater, it can be used to expand the wireless communication range. Large Logging Capacity: Up to 16,000 Readings 16,000 readings means you can record every one second and still log four and a half hours of data, or at a recording interval * of 60 minutes you can keep logging for 666 days. A Base Unit can download via wireless communication one RTR-503 Remote Unit at full logging capacity (16,000 readings) in about two minutes. Low Energy Consumption Design The RTR-503 Wireless Temperature Humidity Data Logger uses one Lithium Battery (LS14250). At normal temperature, if recorded data is downloaded once a day or if monitoring is carried out once every ten minutes, the estimated battery life will be about ten months. Model names which include “L” are designed with a large capacity battery pack. Under the same conditions, L-type models will continue for about four years without the need to change the battery. TandD RTR-503 External sensor Water resistant case Temperature measuring range: 0°C to 55°C Humidity measuring range: 10% to 95% RH 8,000 data set memory Measures in both °C, °F Wireless communication range of up to 150 meters (500 feet) LCD Display Battery life of about 10 months Data can be collected remotely via: USB, GSM technology, LAN and handheld data collectors WebStorage Service available Additional Base Station required for communication
Datasheet
Datasheet Summary
Powered by GS/AI

The TandD RTR-503 is a wireless temperature and humidity data logger designed for monitoring environmental conditions. It features an external temperature and humidity sensor with a measurement range of 0 to 55°C for temperature and 10 to 95% relative humidity. The device has a logging capacity of 8,000 data sets and can measure in both Celsius and Fahrenheit. The RTR-503 operates with a lithium battery, providing an estimated battery life of about 10 months under typical usage conditions. It supports wireless communication with a range of up to 150 meters (500 feet) when unobstructed, allowing for remote data collection via a base unit. The unit is housed in a water-resistant case, making it suitable for various environments. Engineers considering this product should note that additional equipment, such as a base station, is required for data communication. The device also includes an LCD display for monitoring current readings and recording status.

Datasheet Summary
Powered by GS/AI

The TandD RTR-503 is a wireless temperature and humidity data logger designed for monitoring environmental conditions. It features an external temperature and humidity sensor with a measurement range of 0 to 55°C for temperature and 10 to 95% relative humidity. The device has a logging capacity of 8,000 data sets and can measure in both Celsius and Fahrenheit. The RTR-503 operates with a lithium battery, providing an estimated battery life of about 10 months under typical usage conditions. It supports wireless communication with a range of up to 150 meters (500 feet) when unobstructed, allowing for remote data collection via a base unit. The unit is housed in a water-resistant case, making it suitable for various environments. Engineers considering this product should note that additional equipment, such as a base station, is required for data communication. The device also includes an LCD display for monitoring current readings and recording status.

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature and Humidity Data Logger - TandD RTR-503 - CAS DataLoggers
Chesterland, OH, USA
Wireless Temperature and Humidity Data Logger
TandD RTR-503
Wireless Temperature and Humidity Data Logger TandD RTR-503
The RTR-503 Wireless Temperature Humidity Data Logger – Download data via communication with a base unit. Recorded data can be downloaded from the RTR-503 data logger (Remote Unit) via wireless communication with a Base Unit. The wireless communication range between a Remote Unit and a Base Unit is about 150 meters [500 ft]. By registering an RTR-500 as a Repeater, it can be used to expand the wireless communication range. Large Logging Capacity: Up to 16,000 Readings 16,000 readings means you can record every one second and still log four and a half hours of data, or at a recording interval * of 60 minutes you can keep logging for 666 days. A Base Unit can download via wireless communication one RTR-503 Remote Unit at full logging capacity (16,000 readings) in about two minutes. Low Energy Consumption Design The RTR-503 Wireless Temperature Humidity Data Logger uses one Lithium Battery (LS14250). At normal temperature, if recorded data is downloaded once a day or if monitoring is carried out once every ten minutes, the estimated battery life will be about ten months. Model names which include “L” are designed with a large capacity battery pack. Under the same conditions, L-type models will continue for about four years without the need to change the battery. TandD RTR-503 External sensor Water resistant case Temperature measuring range: 0°C to 55°C Humidity measuring range: 10% to 95% RH 8,000 data set memory Measures in both °C, °F Wireless communication range of up to 150 meters (500 feet) LCD Display Battery life of about 10 months Data can be collected remotely via: USB, GSM technology, LAN and handheld data collectors WebStorage Service available Additional Base Station required for communication

The RTR-503 Wireless Temperature Humidity Data Logger – Download data via communication with a base unit. Recorded data can be downloaded from the RTR-503 data logger (Remote Unit) via wireless communication with a Base Unit. The wireless communication range between a Remote Unit and a Base Unit is about 150 meters [500 ft]. By registering an RTR-500 as a Repeater, it can be used to expand the wireless communication range.

Large Logging Capacity: Up to 16,000 Readings

16,000 readings means you can record every one second and still log four and a half hours of data, or at a recording interval * of 60 minutes you can keep logging for 666 days. A Base Unit can download via wireless communication one RTR-503 Remote Unit at full logging capacity (16,000 readings) in about two minutes.

Low Energy Consumption Design

The RTR-503 Wireless Temperature Humidity Data Logger uses one Lithium Battery (LS14250). At normal temperature, if recorded data is downloaded once a day or if monitoring is carried out once every ten minutes, the estimated battery life will be about ten months. Model names which include “L” are designed with a large capacity battery pack. Under the same conditions, L-type models will continue for about four years without the need to change the battery.

TandD RTR-503

  • External sensor
  • Water resistant case
  • Temperature measuring range: 0°C to 55°C
  • Humidity measuring range: 10% to 95% RH
  • 8,000 data set memory
  • Measures in both °C, °F
  • Wireless communication range of up to 150 meters (500 feet)
  • LCD Display
  • Battery life of about 10 months
  • Data can be collected remotely via: USB, GSM technology, LAN and handheld data collectors
  • WebStorage Service available
  • Additional Base Station required for communication
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number TandD RTR-503
Product Name Wireless Temperature and Humidity Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range 32 to 131 F (0.0 to 55 C)
# of Inputs / Channels 2 #
Local Interface Digital Front Panel
Display Digital Readouts
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Thermometer - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range 32 to 122 F (0.0 to 50 C)
Input Options Accepts Thermocouple Inputs
View Details