CAS DataLoggers USB Temperature Data Logger SwiTrace I-Plug IPMT8X

Description
The I-Plug IPMT8X Temperature Data Logger by SwiTrace continually monitor your product whether in storage or transit, saving you the hassle of having to take manual measurements. The built-in USB interface makes connection to a PC for downloading data a snap so you don’t need a USB driver to use these recorders. The IPMT8-X logger monitors the temperature over a range of -40°C to +65°C using an external probe that is connected to the logger by a 0.5 meter cable. With a large 8,000-point memory capacity (Encrypted), the logger is ideal for extended trips, and is also EN 12830—CE—RoHs Compliant. SwiTrace I-Plug IPMT8X Multi-use capability 8000 points memory capacity Plug directly into any USB port to read it No interface cable required – No software needed Get immediate PDF temperature report Multi-level alarm LED indicators 0.5m Length external sensor
Description
The I-Plug IPMT8X Temperature Data Logger by SwiTrace continually monitor your product whether in storage or transit, saving you the hassle of having to take manual measurements. The built-in USB interface makes connection to a PC for downloading data a snap so you don’t need a USB driver to use these recorders. The IPMT8-X logger monitors the temperature over a range of -40°C to +65°C using an external probe that is connected to the logger by a 0.5 meter cable. With a large 8,000-point memory capacity (Encrypted), the logger is ideal for extended trips, and is also EN 12830—CE—RoHs Compliant. SwiTrace I-Plug IPMT8X Multi-use capability 8000 points memory capacity Plug directly into any USB port to read it No interface cable required – No software needed Get immediate PDF temperature report Multi-level alarm LED indicators 0.5m Length external sensor

Suppliers

Company
Product
Description
Supplier Links
USB Temperature Data Logger - SwiTrace I-Plug IPMT8X - CAS DataLoggers
Chesterland, OH, USA
USB Temperature Data Logger
SwiTrace I-Plug IPMT8X
USB Temperature Data Logger SwiTrace I-Plug IPMT8X
The I-Plug IPMT8X Temperature Data Logger by SwiTrace continually monitor your product whether in storage or transit, saving you the hassle of having to take manual measurements. The built-in USB interface makes connection to a PC for downloading data a snap so you don’t need a USB driver to use these recorders. The IPMT8-X logger monitors the temperature over a range of -40°C to +65°C using an external probe that is connected to the logger by a 0.5 meter cable. With a large 8,000-point memory capacity (Encrypted), the logger is ideal for extended trips, and is also EN 12830—CE—RoHs Compliant. SwiTrace I-Plug IPMT8X Multi-use capability 8000 points memory capacity Plug directly into any USB port to read it No interface cable required – No software needed Get immediate PDF temperature report Multi-level alarm LED indicators 0.5m Length external sensor

The I-Plug IPMT8X Temperature Data Logger by SwiTrace continually monitor your product whether in storage or transit, saving you the hassle of having to take manual measurements. The built-in USB interface makes connection to a PC for downloading data a snap so you don’t need a USB driver to use these recorders.

The IPMT8-X logger monitors the temperature over a range of -40°C to +65°C using an external probe that is connected to the logger by a 0.5 meter cable.

With a large 8,000-point memory capacity (Encrypted), the logger is ideal for extended trips, and is also EN 12830—CE—RoHs Compliant.

SwiTrace I-Plug IPMT8X

  • Multi-use capability
  • 8000 points memory capacity
  • Plug directly into any USB port to read it
  • No interface cable required – No software needed
  • Get immediate PDF temperature report
  • Multi-level alarm LED indicators
  • 0.5m Length external sensor
Supplier's Site

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number SwiTrace I-Plug IPMT8X
Product Name USB Temperature Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -40 to 149 F (-40 to 65 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Thermometer - PCE-HPT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details