CAS DataLoggers Ethernet Temperature Data Logger TandD TR-75NW

Description
The TR-75nw Ethernet Temperature Data Logger is a two-channel model with a thermocouple sensor. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-75nw supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. TandD TR-75NW 2 Channel temperature measurement Thermocouple Sensors (K,J,T,E,S,R) Measurement Range: -199°C ~ 1760°C Accuracy: Type K, J, T, E: ±(0.5 °C + 0.3 % of reading) Accuracy: Type S, R : ±(1.5 °C + 0.3 % of reading) Logging capacity: 8,000 data sets View data on mobile devices via Thermo App WebStorage Service available
Datasheet
Description
The TR-75nw Ethernet Temperature Data Logger is a two-channel model with a thermocouple sensor. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-75nw supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. TandD TR-75NW 2 Channel temperature measurement Thermocouple Sensors (K,J,T,E,S,R) Measurement Range: -199°C ~ 1760°C Accuracy: Type K, J, T, E: ±(0.5 °C + 0.3 % of reading) Accuracy: Type S, R : ±(1.5 °C + 0.3 % of reading) Logging capacity: 8,000 data sets View data on mobile devices via Thermo App WebStorage Service available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Temperature Data Logger - TandD TR-75NW - CAS DataLoggers
Chesterland, OH, USA
Ethernet Temperature Data Logger
TandD TR-75NW
Ethernet Temperature Data Logger TandD TR-75NW
The TR-75nw Ethernet Temperature Data Logger is a two-channel model with a thermocouple sensor. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-75nw supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. TandD TR-75NW 2 Channel temperature measurement Thermocouple Sensors (K,J,T,E,S,R) Measurement Range: -199°C ~ 1760°C Accuracy: Type K, J, T, E: ±(0.5 °C + 0.3 % of reading) Accuracy: Type S, R : ±(1.5 °C + 0.3 % of reading) Logging capacity: 8,000 data sets View data on mobile devices via Thermo App WebStorage Service available

The TR-75nw Ethernet Temperature Data Logger is a two-channel model with a thermocouple sensor. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-75nw supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud.

TandD TR-75NW

  • 2 Channel temperature measurement
  • Thermocouple Sensors (K,J,T,E,S,R)
  • Measurement Range: -199°C ~ 1760°C
  • Accuracy: Type K, J, T, E: ±(0.5 °C + 0.3 % of reading)
  • Accuracy: Type S, R : ±(1.5 °C + 0.3 % of reading)
  • Logging capacity: 8,000 data sets
  • View data on mobile devices via Thermo App
  • WebStorage Service available
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number TandD TR-75NW
Product Name Ethernet Temperature Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -326 to 3200 F (-199 to 1760 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
# of Inputs / Channels 2 #
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Single Point Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details