CAS DataLoggers RFID Temperature Data Logger CAEN RFID A927Z

Description
The A927Z RFID Temperature Data Logger by CAEN RFID is a low cost, semi-passive UHF logger tag that allows users to monitor temperature sensitive products like perishable foods and pharmaceuticals, during transportation and storage. The combination of a high resolution sensor, large memory size and standard RFID interface makes it an effective way track and trace products. The temperature RFID tag can be configured to store samples in intervals from 8 seconds to 18 hours in the internal memory that can contain up to 8,000 samples. The user can define alarms for high and low temperature thresholds. The A927Z RFID logger can be used for multiple shipments thanks to the long battery life and the reset function. An external probe model (A927ZET) is also available for purchase. This model makes it possible to measure temperature even inside a shielded box where the RFID field cannot get through, while still giving you the reading from the A927Z. CAEN RFID A927Z Temperature range: -40°C to +70°C High temperature accuracy Read range: 10m in air (2.5m on metal) @ 2W ERP User configurable high and low temperature alarms Fast download of samples Long monitoring time span EPC C1G2 RFID interface Rugged construction IP67 rated
Datasheet
Description
The A927Z RFID Temperature Data Logger by CAEN RFID is a low cost, semi-passive UHF logger tag that allows users to monitor temperature sensitive products like perishable foods and pharmaceuticals, during transportation and storage. The combination of a high resolution sensor, large memory size and standard RFID interface makes it an effective way track and trace products. The temperature RFID tag can be configured to store samples in intervals from 8 seconds to 18 hours in the internal memory that can contain up to 8,000 samples. The user can define alarms for high and low temperature thresholds. The A927Z RFID logger can be used for multiple shipments thanks to the long battery life and the reset function. An external probe model (A927ZET) is also available for purchase. This model makes it possible to measure temperature even inside a shielded box where the RFID field cannot get through, while still giving you the reading from the A927Z. CAEN RFID A927Z Temperature range: -40°C to +70°C High temperature accuracy Read range: 10m in air (2.5m on metal) @ 2W ERP User configurable high and low temperature alarms Fast download of samples Long monitoring time span EPC C1G2 RFID interface Rugged construction IP67 rated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Temperature Data Logger - CAEN RFID A927Z - CAS DataLoggers
Chesterland, OH, USA
RFID Temperature Data Logger
CAEN RFID A927Z
RFID Temperature Data Logger CAEN RFID A927Z
The A927Z RFID Temperature Data Logger by CAEN RFID is a low cost, semi-passive UHF logger tag that allows users to monitor temperature sensitive products like perishable foods and pharmaceuticals, during transportation and storage. The combination of a high resolution sensor, large memory size and standard RFID interface makes it an effective way track and trace products. The temperature RFID tag can be configured to store samples in intervals from 8 seconds to 18 hours in the internal memory that can contain up to 8,000 samples. The user can define alarms for high and low temperature thresholds. The A927Z RFID logger can be used for multiple shipments thanks to the long battery life and the reset function. An external probe model (A927ZET) is also available for purchase. This model makes it possible to measure temperature even inside a shielded box where the RFID field cannot get through, while still giving you the reading from the A927Z. CAEN RFID A927Z Temperature range: -40°C to +70°C High temperature accuracy Read range: 10m in air (2.5m on metal) @ 2W ERP User configurable high and low temperature alarms Fast download of samples Long monitoring time span EPC C1G2 RFID interface Rugged construction IP67 rated

The A927Z RFID Temperature Data Logger by CAEN RFID is a low cost, semi-passive UHF logger tag that allows users to monitor temperature sensitive products like perishable foods and pharmaceuticals, during transportation and storage. The combination of a high resolution sensor, large memory size and standard RFID interface makes it an effective way track and trace products.

The temperature RFID tag can be configured to store samples in intervals from 8 seconds to 18 hours in the internal memory that can contain up to 8,000 samples. The user can define alarms for high and low temperature thresholds.

The A927Z RFID logger can be used for multiple shipments thanks to the long battery life and the reset function.

An external probe model (A927ZET) is also available for purchase. This model makes it possible to measure temperature even inside a shielded box where the RFID field cannot get through, while still giving you the reading from the A927Z.

CAEN RFID A927Z

  • Temperature range: -40°C to +70°C
  • High temperature accuracy
  • Read range: 10m in air (2.5m on metal) @ 2W ERP
  • User configurable high and low temperature alarms
  • Fast download of samples
  • Long monitoring time span
  • EPC C1G2 RFID interface
  • Rugged construction
  • IP67 rated
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number CAEN RFID A927Z
Product Name RFID Temperature Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -40 to 158 F (-40 to 70 C)
# of Inputs / Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details