The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80°C and humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-72nw-S supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud.
TandD TR-72NW-S
2 Channel temperature measurement
External thermistor temperature sensor
Measuring Range: -30°C to 80°C
Humidity Range: 0 to 99% RH
Accuracy: ±0.3°C and ±2.5% RH
Logging capacity: 8,000 data sets
Measurement resolution: 0.1°C and 1% RH
100BASE-TX/10BASE-T (RJ45 Connector)
View data on mobile devices via Thermo App
WebStorage Service available
The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80°C and humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-72nw-S supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud.
TandD TR-72NW-S
- 2 Channel temperature measurement
- External thermistor temperature sensor
- Measuring Range: -30°C to 80°C
- Humidity Range: 0 to 99% RH
- Accuracy: ±0.3°C and ±2.5% RH
- Logging capacity: 8,000 data sets
- Measurement resolution: 0.1°C and 1% RH
- 100BASE-TX/10BASE-T (RJ45 Connector)
- View data on mobile devices via Thermo App
- WebStorage Service available