CAS DataLoggers Wireless Temperature Transmitter Eltek GD-24H

Description
The GD-24H Wireless Temperature Transmitter has sockets for 4 K type thermocouple inputs with an extended temperature measurement range of -200°C to +1200°C. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-24H is battery powered with a battery life of up to 4 years depending on transmission interval and environment. The GD-24H is compatible with all of the Eltek GenII receivers including the RX250AL receiver with alarm output, SC250 secure receiver, RC250 serial output receiver, WSR wireless sensor receiver and RP250GD wireless repeater. These systems utilize Elteks’ DARCA software for configuration, monitoring and data retrieval. This software is available in several different versions including DARCA Heritage for site-based monitoring and DARCA Secure designed to meet the requirements for FDA 21 CFR Part 11. Eltek GD-24H 4 K Type thermocouple inputs Temperature measuring range: -200°C to +1200°C Wireless communication range of up to 1000 meters (3000 feet) LCD Display Battery life up to 4 years Additional Receiver required for communication
Datasheet
Description
The GD-24H Wireless Temperature Transmitter has sockets for 4 K type thermocouple inputs with an extended temperature measurement range of -200°C to +1200°C. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-24H is battery powered with a battery life of up to 4 years depending on transmission interval and environment. The GD-24H is compatible with all of the Eltek GenII receivers including the RX250AL receiver with alarm output, SC250 secure receiver, RC250 serial output receiver, WSR wireless sensor receiver and RP250GD wireless repeater. These systems utilize Elteks’ DARCA software for configuration, monitoring and data retrieval. This software is available in several different versions including DARCA Heritage for site-based monitoring and DARCA Secure designed to meet the requirements for FDA 21 CFR Part 11. Eltek GD-24H 4 K Type thermocouple inputs Temperature measuring range: -200°C to +1200°C Wireless communication range of up to 1000 meters (3000 feet) LCD Display Battery life up to 4 years Additional Receiver required for communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature Transmitter - Eltek GD-24H - CAS DataLoggers
Chesterland, OH, USA
Wireless Temperature Transmitter
Eltek GD-24H
Wireless Temperature Transmitter Eltek GD-24H
The GD-24H Wireless Temperature Transmitter has sockets for 4 K type thermocouple inputs with an extended temperature measurement range of -200°C to +1200°C. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-24H is battery powered with a battery life of up to 4 years depending on transmission interval and environment. The GD-24H is compatible with all of the Eltek GenII receivers including the RX250AL receiver with alarm output, SC250 secure receiver, RC250 serial output receiver, WSR wireless sensor receiver and RP250GD wireless repeater. These systems utilize Elteks’ DARCA software for configuration, monitoring and data retrieval. This software is available in several different versions including DARCA Heritage for site-based monitoring and DARCA Secure designed to meet the requirements for FDA 21 CFR Part 11. Eltek GD-24H 4 K Type thermocouple inputs Temperature measuring range: -200°C to +1200°C Wireless communication range of up to 1000 meters (3000 feet) LCD Display Battery life up to 4 years Additional Receiver required for communication

The GD-24H Wireless Temperature Transmitter has sockets for 4 K type thermocouple inputs with an extended temperature measurement range of -200°C to +1200°C. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-24H is battery powered with a battery life of up to 4 years depending on transmission interval and environment.

The GD-24H is compatible with all of the Eltek GenII receivers including the RX250AL receiver with alarm output, SC250 secure receiver, RC250 serial output receiver, WSR wireless sensor receiver and RP250GD wireless repeater. These systems utilize Elteks’ DARCA software for configuration, monitoring and data retrieval. This software is available in several different versions including DARCA Heritage for site-based monitoring and DARCA Secure designed to meet the requirements for FDA 21 CFR Part 11.

Eltek GD-24H

  • 4 K Type thermocouple inputs
  • Temperature measuring range: -200°C to +1200°C
  • Wireless communication range of up to 1000 meters (3000 feet)
  • LCD Display
  • Battery life up to 4 years
  • Additional Receiver required for communication
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number Eltek GD-24H
Product Name Wireless Temperature Transmitter
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -328 to 2192 F (-200 to 1200 C)
Input Options Accepts Thermocouple Inputs
# of Inputs / Channels 4 #
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details