CAS DataLoggers USB Temperature Data Logger Lascar EL-USB-Lite

Description
This Lascar EL-USB-Lite USB Temperature Data Logger standalone, low-cost data logger measures temperature every 30 minutes over a -10 to +50°C (+14 to +122°F) range. Easily set up the logger and view downloaded data by plugging the unit into a PC’s USB port and using the free EasyLog software provided. Data can then be graphed, printed and exported to other applications for detailed analysis. Lascar EL-USB-Lite -10°C to +50°C (+14 to +122°F) measurement range 30 minute sample rate USB interface for set-up and data download via PC (not Mac compatible) User-programmable alarm thresholds Status indication via red and green LEDs Supplied with replaceable internal lithium battery and Windows control software
Datasheet
Description
This Lascar EL-USB-Lite USB Temperature Data Logger standalone, low-cost data logger measures temperature every 30 minutes over a -10 to +50°C (+14 to +122°F) range. Easily set up the logger and view downloaded data by plugging the unit into a PC’s USB port and using the free EasyLog software provided. Data can then be graphed, printed and exported to other applications for detailed analysis. Lascar EL-USB-Lite -10°C to +50°C (+14 to +122°F) measurement range 30 minute sample rate USB interface for set-up and data download via PC (not Mac compatible) User-programmable alarm thresholds Status indication via red and green LEDs Supplied with replaceable internal lithium battery and Windows control software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Temperature Data Logger - Lascar EL-USB-Lite - CAS DataLoggers
Chesterland, OH, USA
USB Temperature Data Logger
Lascar EL-USB-Lite
USB Temperature Data Logger Lascar EL-USB-Lite
This Lascar EL-USB-Lite USB Temperature Data Logger standalone, low-cost data logger measures temperature every 30 minutes over a -10 to +50°C (+14 to +122°F) range. Easily set up the logger and view downloaded data by plugging the unit into a PC’s USB port and using the free EasyLog software provided. Data can then be graphed, printed and exported to other applications for detailed analysis. Lascar EL-USB-Lite -10°C to +50°C (+14 to +122°F) measurement range 30 minute sample rate USB interface for set-up and data download via PC (not Mac compatible) User-programmable alarm thresholds Status indication via red and green LEDs Supplied with replaceable internal lithium battery and Windows control software

This Lascar EL-USB-Lite USB Temperature Data Logger standalone, low-cost data logger measures temperature every 30 minutes over a -10 to +50°C (+14 to +122°F) range. Easily set up the logger and view downloaded data by plugging the unit into a PC’s USB port and using the free EasyLog software provided. Data can then be graphed, printed and exported to other applications for detailed analysis.

Lascar EL-USB-Lite

  • -10°C to +50°C (+14 to +122°F) measurement range
  • 30 minute sample rate
  • USB interface for set-up and data download via PC (not Mac compatible)
  • User-programmable alarm thresholds
  • Status indication via red and green LEDs
  • Supplied with replaceable internal lithium battery and Windows control software
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number Lascar EL-USB-Lite
Product Name USB Temperature Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range 14 to 122 F (-10 to 50 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Contact Thermometer - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details