CAS DataLoggers WiFi Thermistor Data Logger VersaLog VL-WF-TH

Description
The VL-WF-TH WiFi Thermistor Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled thermistor data logger. The logger measures eight external thermistors and saves data in 8-MB memory. Embedded WIFI module allows remote data monitoring and downloading. 16-bit ADC makes it well suited for science and laboratory applications where precise and accurate measurements are critical. Its aluminum enclosure makes it excellent in the harshest industrial environment. Simply power the logger in WIFI covered area and access it from your computer for configuration, downloading, graph viewing and more… The 16-bit analog-to-digital converter meets most high-resolution requirements The 8-Mega-Byte Memory Eight external thermistor/resistor inputs Both USB and WiFi (requires external power) interfaces Wide sampling interval selections (1 second to 12 hours) Siteview software required (1 license per site) and sold separately
Datasheet
Description
The VL-WF-TH WiFi Thermistor Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled thermistor data logger. The logger measures eight external thermistors and saves data in 8-MB memory. Embedded WIFI module allows remote data monitoring and downloading. 16-bit ADC makes it well suited for science and laboratory applications where precise and accurate measurements are critical. Its aluminum enclosure makes it excellent in the harshest industrial environment. Simply power the logger in WIFI covered area and access it from your computer for configuration, downloading, graph viewing and more… The 16-bit analog-to-digital converter meets most high-resolution requirements The 8-Mega-Byte Memory Eight external thermistor/resistor inputs Both USB and WiFi (requires external power) interfaces Wide sampling interval selections (1 second to 12 hours) Siteview software required (1 license per site) and sold separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Thermistor Data Logger - VersaLog VL-WF-TH - CAS DataLoggers
Chesterland, OH, USA
WiFi Thermistor Data Logger
VersaLog VL-WF-TH
WiFi Thermistor Data Logger VersaLog VL-WF-TH
The VL-WF-TH WiFi Thermistor Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled thermistor data logger. The logger measures eight external thermistors and saves data in 8-MB memory. Embedded WIFI module allows remote data monitoring and downloading. 16-bit ADC makes it well suited for science and laboratory applications where precise and accurate measurements are critical. Its aluminum enclosure makes it excellent in the harshest industrial environment. Simply power the logger in WIFI covered area and access it from your computer for configuration, downloading, graph viewing and more… The 16-bit analog-to-digital converter meets most high-resolution requirements The 8-Mega-Byte Memory Eight external thermistor/resistor inputs Both USB and WiFi (requires external power) interfaces Wide sampling interval selections (1 second to 12 hours) Siteview software required (1 license per site) and sold separately

The VL-WF-TH WiFi Thermistor Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled thermistor data logger. The logger
measures eight external thermistors and saves data in 8-MB memory.

Embedded WIFI module allows remote data monitoring and downloading.

16-bit ADC makes it well suited for science and laboratory applications where precise and accurate measurements are critical.

Its aluminum enclosure makes it excellent in the harshest industrial environment.

Simply power the logger in WIFI covered area and access it from your computer for configuration, downloading, graph viewing and more…

  • The 16-bit analog-to-digital converter meets most high-resolution requirements
  • The 8-Mega-Byte Memory
  • Eight external thermistor/resistor inputs
  • Both USB and WiFi (requires external power) interfaces
  • Wide sampling interval selections (1 second to 12 hours)
  • Siteview software required (1 license per site) and sold separately
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number VersaLog VL-WF-TH
Product Name WiFi Thermistor Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Input Options Accepts Thermistor Inputs
# of Inputs / Channels 8 #
Display Analog Meter or Indicator
Communications Interface Serial Interface; Other Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Thermometer - PCE-HPT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details