CAS DataLoggers Wireless Temperature and Humidity Data Logger TandD RTR-507

Description
The RTR-507 Wireless Temperature Humidity Data Logger is fully compatible with TandD’s popular 500 series of wireless data loggers and collectors and records over a wider range, measuring temperature from -30°C to +80°C (-22°F to +176°F) as well as relative humidity levels from 0-99% RH. Temperature recordings are made at a high 0.3°C accuracy, and humidity readings at a 2.5% RH accuracy. Users can also calibrate using an internal adjustment function, making logging even easier. As with all of the RTR-500 product line, these new solutions enable automatic error-free data downloads for convenient data collection and retrieval. TandD RTR-507 Wide Range Temperature: -30°C to 80°C Wide Range Humidity: 0 to 99% RH High Accuracy Temperature: 0.3°C High Accuracy Humidity: 2.5% RH Calibrate w/Internal Adjustment Function Compatible with all RTR-500 Series Collectors Automatic Error Free Data Downloads Real Time Monitoring WebStorage Service available Additional Base Station required for communication
Datasheet
Description
The RTR-507 Wireless Temperature Humidity Data Logger is fully compatible with TandD’s popular 500 series of wireless data loggers and collectors and records over a wider range, measuring temperature from -30°C to +80°C (-22°F to +176°F) as well as relative humidity levels from 0-99% RH. Temperature recordings are made at a high 0.3°C accuracy, and humidity readings at a 2.5% RH accuracy. Users can also calibrate using an internal adjustment function, making logging even easier. As with all of the RTR-500 product line, these new solutions enable automatic error-free data downloads for convenient data collection and retrieval. TandD RTR-507 Wide Range Temperature: -30°C to 80°C Wide Range Humidity: 0 to 99% RH High Accuracy Temperature: 0.3°C High Accuracy Humidity: 2.5% RH Calibrate w/Internal Adjustment Function Compatible with all RTR-500 Series Collectors Automatic Error Free Data Downloads Real Time Monitoring WebStorage Service available Additional Base Station required for communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature and Humidity Data Logger - TandD RTR-507 - CAS DataLoggers
Chesterland, OH, USA
Wireless Temperature and Humidity Data Logger
TandD RTR-507
Wireless Temperature and Humidity Data Logger TandD RTR-507
The RTR-507 Wireless Temperature Humidity Data Logger is fully compatible with TandD’s popular 500 series of wireless data loggers and collectors and records over a wider range, measuring temperature from -30°C to +80°C (-22°F to +176°F) as well as relative humidity levels from 0-99% RH. Temperature recordings are made at a high 0.3°C accuracy, and humidity readings at a 2.5% RH accuracy. Users can also calibrate using an internal adjustment function, making logging even easier. As with all of the RTR-500 product line, these new solutions enable automatic error-free data downloads for convenient data collection and retrieval. TandD RTR-507 Wide Range Temperature: -30°C to 80°C Wide Range Humidity: 0 to 99% RH High Accuracy Temperature: 0.3°C High Accuracy Humidity: 2.5% RH Calibrate w/Internal Adjustment Function Compatible with all RTR-500 Series Collectors Automatic Error Free Data Downloads Real Time Monitoring WebStorage Service available Additional Base Station required for communication

The RTR-507 Wireless Temperature Humidity Data Logger is fully compatible with TandD’s popular 500 series of wireless data loggers and collectors and records over a wider range, measuring temperature from -30°C to +80°C (-22°F to +176°F) as well as relative humidity levels from 0-99% RH. Temperature recordings are made at a high 0.3°C accuracy, and humidity readings at a 2.5% RH accuracy. Users can also calibrate using an internal adjustment function, making logging even easier. As with all of the RTR-500 product line, these new solutions enable automatic error-free data downloads for convenient data collection and retrieval.

TandD RTR-507

  • Wide Range Temperature: -30°C to 80°C
  • Wide Range Humidity: 0 to 99% RH
  • High Accuracy Temperature: 0.3°C
  • High Accuracy Humidity: 2.5% RH
  • Calibrate w/Internal Adjustment Function
  • Compatible with all RTR-500 Series Collectors
  • Automatic Error Free Data Downloads
  • Real Time Monitoring
  • WebStorage Service available
  • Additional Base Station required for communication
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number TandD RTR-507
Product Name Wireless Temperature and Humidity Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -22 to 176 F (-30 to 80 C)
Input Options Accepts Thermistor Inputs
# of Inputs / Channels 2 #
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Thermometer - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range 32 to 122 F (0.0 to 50 C)
Input Options Accepts Thermocouple Inputs
View Details