CAS DataLoggers WiFi Temperature Data Logger TandD TR-71WF

Description
The TR-71wf WiFi Temperature Data Logger is a two-channel model with an external thermistor sensor and a measuring range of -40 to 110°C. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-71wf supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. Access to Recorded Data By using a wireless LAN, data is automatically uploaded to the WebStorage Service (registration required). The service can be used with mobile devices such as smartphones and tablets allowing users to monitor current readings, alerts and downloading of data. The Thermo application must be downloaded and installed on any mobile device. Data can also be downloaded to a PC with a USB communication cable (sold separately). TandD TR-71WF 2 Channel temperature measurement External thermistor temperature sensor Measuring Range: -40 to 110°C Operating Range: -10 to 60°C Accuracy: ±0.3°C Logging capacity: 8,000 data sets Measurement resolution: 0.1°C Built-in 802.11b wireless interface View data on mobile devices via Thermo App WebStorage Service available
Datasheet
Description
The TR-71wf WiFi Temperature Data Logger is a two-channel model with an external thermistor sensor and a measuring range of -40 to 110°C. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-71wf supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. Access to Recorded Data By using a wireless LAN, data is automatically uploaded to the WebStorage Service (registration required). The service can be used with mobile devices such as smartphones and tablets allowing users to monitor current readings, alerts and downloading of data. The Thermo application must be downloaded and installed on any mobile device. Data can also be downloaded to a PC with a USB communication cable (sold separately). TandD TR-71WF 2 Channel temperature measurement External thermistor temperature sensor Measuring Range: -40 to 110°C Operating Range: -10 to 60°C Accuracy: ±0.3°C Logging capacity: 8,000 data sets Measurement resolution: 0.1°C Built-in 802.11b wireless interface View data on mobile devices via Thermo App WebStorage Service available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Temperature Data Logger - TandD TR-71WF - CAS DataLoggers
Chesterland, OH, USA
WiFi Temperature Data Logger
TandD TR-71WF
WiFi Temperature Data Logger TandD TR-71WF
The TR-71wf WiFi Temperature Data Logger is a two-channel model with an external thermistor sensor and a measuring range of -40 to 110°C. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-71wf supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. Access to Recorded Data By using a wireless LAN, data is automatically uploaded to the WebStorage Service (registration required). The service can be used with mobile devices such as smartphones and tablets allowing users to monitor current readings, alerts and downloading of data. The Thermo application must be downloaded and installed on any mobile device. Data can also be downloaded to a PC with a USB communication cable (sold separately). TandD TR-71WF 2 Channel temperature measurement External thermistor temperature sensor Measuring Range: -40 to 110°C Operating Range: -10 to 60°C Accuracy: ±0.3°C Logging capacity: 8,000 data sets Measurement resolution: 0.1°C Built-in 802.11b wireless interface View data on mobile devices via Thermo App WebStorage Service available

The TR-71wf WiFi Temperature Data Logger is a two-channel model with an external thermistor sensor and a measuring range of -40 to 110°C. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-71wf supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud.

Access to Recorded Data


By using a wireless LAN, data is automatically uploaded to the WebStorage Service (registration required). The service can be used with mobile devices such as smartphones and tablets allowing users to monitor current readings, alerts and downloading of data. The Thermo application must be downloaded and installed on any mobile device. Data can also be downloaded to a PC with a USB communication cable (sold separately).

TandD TR-71WF

  • 2 Channel temperature measurement
  • External thermistor temperature sensor
  • Measuring Range: -40 to 110°C
  • Operating Range: -10 to 60°C
  • Accuracy: ±0.3°C
  • Logging capacity: 8,000 data sets
  • Measurement resolution: 0.1°C
  • Built-in 802.11b wireless interface
  • View data on mobile devices via Thermo App
  • WebStorage Service available
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number TandD TR-71WF
Product Name WiFi Temperature Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -76 to 311 F (-60 to 155 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermistor Inputs
# of Inputs / Channels 3 #
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Thermometer - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range 32 to 122 F (0.0 to 50 C)
Input Options Accepts Thermocouple Inputs
View Details