CAS DataLoggers Wireless Temperature, Humidity, Light and Vibration Sensor Accsense A1-01a

Description
The Accsense A1-01a wireless environmental data logger is designed for general environmental measurements. It provides several different internal sensors, as well as a screw terminal connector for connecting to a wide range of external analog sensors. The pod also includes a +5Vdc output to power external sensors. In the event no gateway can be reached, individual pods will store data until a connection is restored. The stored data will be transferred to the online account. Pods have a range of approx. 80m (250ft), and can also act as a repeater for other’s signals. Accsense A1-01a Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Internal temperature, humidity, light and vibration sensors External 4-20mA and 0-5V inputs 2 Digital inputs Battery or AC power Up to 250' range 250 Sample data buffer
Datasheet
Description
The Accsense A1-01a wireless environmental data logger is designed for general environmental measurements. It provides several different internal sensors, as well as a screw terminal connector for connecting to a wide range of external analog sensors. The pod also includes a +5Vdc output to power external sensors. In the event no gateway can be reached, individual pods will store data until a connection is restored. The stored data will be transferred to the online account. Pods have a range of approx. 80m (250ft), and can also act as a repeater for other’s signals. Accsense A1-01a Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Internal temperature, humidity, light and vibration sensors External 4-20mA and 0-5V inputs 2 Digital inputs Battery or AC power Up to 250' range 250 Sample data buffer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature, Humidity, Light and Vibration Sensor - Accsense A1-01a - CAS DataLoggers
Chesterland, OH, USA
Wireless Temperature, Humidity, Light and Vibration Sensor
Accsense A1-01a
Wireless Temperature, Humidity, Light and Vibration Sensor Accsense A1-01a
The Accsense A1-01a wireless environmental data logger is designed for general environmental measurements. It provides several different internal sensors, as well as a screw terminal connector for connecting to a wide range of external analog sensors. The pod also includes a +5Vdc output to power external sensors. In the event no gateway can be reached, individual pods will store data until a connection is restored. The stored data will be transferred to the online account. Pods have a range of approx. 80m (250ft), and can also act as a repeater for other’s signals. Accsense A1-01a Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Internal temperature, humidity, light and vibration sensors External 4-20mA and 0-5V inputs 2 Digital inputs Battery or AC power Up to 250' range 250 Sample data buffer

The Accsense A1-01a wireless environmental data logger is designed for general environmental measurements. It provides several different internal sensors, as well as a screw terminal connector for connecting to a wide range of external analog sensors. The pod also includes a +5Vdc output to power external sensors.

In the event no gateway can be reached, individual pods will store data until a connection is restored. The stored data will be transferred to the online account. Pods have a range of approx. 80m (250ft), and can also act as a repeater for other’s signals.

Accsense A1-01a

  • Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations!
  • Power / internet outage notifications
  • Internal temperature, humidity, light and vibration sensors
  • External 4-20mA and 0-5V inputs
  • 2 Digital inputs
  • Battery or AC power
  • Up to 250' range
  • 250 Sample data buffer
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number Accsense A1-01a
Product Name Wireless Temperature, Humidity, Light and Vibration Sensor
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -40 to 158 F (-40 to 70 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 9 #
Display None - No Display
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Thermometer - PCE-HPT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details