CAS DataLoggers Dry Ice Data Logger SwiTrace I-Plug

Description
CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80°C and are suitable for use with dry ice shipments. They offer built-in alarm indicators that support up to 4 user programmable high/low alarm limits, a programmable sample rate and storage for 8,000 points to allow monitoring trips up to 30 days in duration. No special software is required to generate reports, simply plug them into a computer and download the data directly as a PDF file. Key Features of the SwiTrace I-Plug Include: Temperature range -80°C to +20°C Battery powered – up to 1 year life USB 2.0 Interface Records in either °C or °F Free online track and trace software The I-Plug Dry Ice loggers are designed for applications that require recording low-temperature measurements such as life science and pharmaceutical cold chain and storage monitoring.
Datasheet
Description
CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80°C and are suitable for use with dry ice shipments. They offer built-in alarm indicators that support up to 4 user programmable high/low alarm limits, a programmable sample rate and storage for 8,000 points to allow monitoring trips up to 30 days in duration. No special software is required to generate reports, simply plug them into a computer and download the data directly as a PDF file. Key Features of the SwiTrace I-Plug Include: Temperature range -80°C to +20°C Battery powered – up to 1 year life USB 2.0 Interface Records in either °C or °F Free online track and trace software The I-Plug Dry Ice loggers are designed for applications that require recording low-temperature measurements such as life science and pharmaceutical cold chain and storage monitoring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Ice Data Logger - SwiTrace I-Plug - CAS DataLoggers
Chesterland, OH, USA
Dry Ice Data Logger
SwiTrace I-Plug
Dry Ice Data Logger SwiTrace I-Plug
CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80°C and are suitable for use with dry ice shipments. They offer built-in alarm indicators that support up to 4 user programmable high/low alarm limits, a programmable sample rate and storage for 8,000 points to allow monitoring trips up to 30 days in duration. No special software is required to generate reports, simply plug them into a computer and download the data directly as a PDF file. Key Features of the SwiTrace I-Plug Include: Temperature range -80°C to +20°C Battery powered – up to 1 year life USB 2.0 Interface Records in either °C or °F Free online track and trace software The I-Plug Dry Ice loggers are designed for applications that require recording low-temperature measurements such as life science and pharmaceutical cold chain and storage monitoring.

CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80°C and are suitable for use with dry ice shipments. They offer built-in alarm indicators that support up to 4 user programmable high/low alarm limits, a programmable sample rate and storage for 8,000 points to allow monitoring trips up to 30 days in duration. No special software is required to generate reports, simply plug them into a computer and download the data directly as a PDF file.

Key Features of the SwiTrace I-Plug Include:

  • Temperature range -80°C to +20°C
  • Battery powered – up to 1 year life
  • USB 2.0 Interface
  • Records in either °C or °F
  • Free online track and trace software

The I-Plug Dry Ice loggers are designed for applications that require recording low-temperature measurements such as life science and pharmaceutical cold chain and storage monitoring.

Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number SwiTrace I-Plug
Product Name Dry Ice Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -112 to 68 F (-80 to 20 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 1 #
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Thermometer - PCE-HPT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details