CAS DataLoggers Wireless Temperature and Humidity Data Logger Accsense A1-05

Description
The Accsense A1-05 wireless temperature humidity data logger measures the temperature and humidity at a given location. This pod can also be used as a “Repeater Pod” to extend the coverage or range of the network, or to add redundancy to a network operating in an area with high interference. Accsense A1-05 Temperature range: -40° to +70°C Humidity range: 5% to 95%rh Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Internal temperature and humidity sensors Battery or AC power Up to 250' range
Datasheet
Description
The Accsense A1-05 wireless temperature humidity data logger measures the temperature and humidity at a given location. This pod can also be used as a “Repeater Pod” to extend the coverage or range of the network, or to add redundancy to a network operating in an area with high interference. Accsense A1-05 Temperature range: -40° to +70°C Humidity range: 5% to 95%rh Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Internal temperature and humidity sensors Battery or AC power Up to 250' range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature and Humidity Data Logger - Accsense A1-05 - CAS DataLoggers
Chesterland, OH, USA
Wireless Temperature and Humidity Data Logger
Accsense A1-05
Wireless Temperature and Humidity Data Logger Accsense A1-05
The Accsense A1-05 wireless temperature humidity data logger measures the temperature and humidity at a given location. This pod can also be used as a “Repeater Pod” to extend the coverage or range of the network, or to add redundancy to a network operating in an area with high interference. Accsense A1-05 Temperature range: -40° to +70°C Humidity range: 5% to 95%rh Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Internal temperature and humidity sensors Battery or AC power Up to 250' range

The Accsense A1-05 wireless temperature humidity data logger measures the temperature and humidity at a given location. This pod can also be used as a “Repeater Pod” to extend the coverage or range of the network, or to add redundancy to a network operating in an area with high interference.

Accsense A1-05

  • Temperature range: -40° to +70°C
  • Humidity range: 5% to 95%rh
  • Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations!
  • Power / internet outage notifications
  • Internal temperature and humidity sensors
  • Battery or AC power
  • Up to 250' range
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number Accsense A1-05
Product Name Wireless Temperature and Humidity Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -40 to 158 F (-40 to 70 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 2 #
Display None - No Display
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details