CAS DataLoggers Ethernet Temperature Data Logger TandD TR-71NW

Description
The TR-71nw Ethernet Temperature Data Logger is a two-channel, LAN wired model with an external thermistor sensor and a measuring range of -40 to 110°C. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-71nw supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. TandD TR-71NW 2 Channel temperature measurement External thermistor temperature sensor Measuring Range: -40 to 110°C Operating Range: -10 to 45°C Accuracy: ±0.3°C Logging capacity: 8,000 data sets Measurement resolution: 0.1°C 100Base-TX/10Base-T (RJ45 Connector) View data on mobile devices via Thermo App WebStorage Service available
Datasheet
Description
The TR-71nw Ethernet Temperature Data Logger is a two-channel, LAN wired model with an external thermistor sensor and a measuring range of -40 to 110°C. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-71nw supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. TandD TR-71NW 2 Channel temperature measurement External thermistor temperature sensor Measuring Range: -40 to 110°C Operating Range: -10 to 45°C Accuracy: ±0.3°C Logging capacity: 8,000 data sets Measurement resolution: 0.1°C 100Base-TX/10Base-T (RJ45 Connector) View data on mobile devices via Thermo App WebStorage Service available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Temperature Data Logger - TandD TR-71NW - CAS DataLoggers
Chesterland, OH, USA
Ethernet Temperature Data Logger
TandD TR-71NW
Ethernet Temperature Data Logger TandD TR-71NW
The TR-71nw Ethernet Temperature Data Logger is a two-channel, LAN wired model with an external thermistor sensor and a measuring range of -40 to 110°C. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-71nw supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud. TandD TR-71NW 2 Channel temperature measurement External thermistor temperature sensor Measuring Range: -40 to 110°C Operating Range: -10 to 45°C Accuracy: ±0.3°C Logging capacity: 8,000 data sets Measurement resolution: 0.1°C 100Base-TX/10Base-T (RJ45 Connector) View data on mobile devices via Thermo App WebStorage Service available

The TR-71nw Ethernet Temperature Data Logger is a two-channel, LAN wired model with an external thermistor sensor and a measuring range of -40 to 110°C. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-71nw supports communication with mobile devices. By using T&D’s WebStorage Service, users can access stored data anytime from the cloud.

TandD TR-71NW

  • 2 Channel temperature measurement
  • External thermistor temperature sensor
  • Measuring Range: -40 to 110°C
  • Operating Range: -10 to 45°C
  • Accuracy: ±0.3°C
  • Logging capacity: 8,000 data sets
  • Measurement resolution: 0.1°C
  • 100Base-TX/10Base-T (RJ45 Connector)
  • View data on mobile devices via Thermo App
  • WebStorage Service available
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number TandD TR-71NW
Product Name Ethernet Temperature Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -76 to 311 F (-60 to 155 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermistor Inputs
# of Inputs / Channels 3 #
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details