CAS DataLoggers Wireless Temperature Data Logger Accsense A1-08

Description
The A1-08 Wireless Temperature Data Logger is specifically designed to hook up to multiple thermistor inputs (6 total). This allows an increase in the number of sensors per pod and reduces the cost per measurement. This model also features two digital inputs and is designed to be connected to a wide range of digital sensors. Accsense A1-08 Temperature range: -40°C to +70°C 6 NTC Thermistor inputs 2 Digital inputs Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Battery or AC power Up to 250' range 250 Sample buffer
Datasheet
Description
The A1-08 Wireless Temperature Data Logger is specifically designed to hook up to multiple thermistor inputs (6 total). This allows an increase in the number of sensors per pod and reduces the cost per measurement. This model also features two digital inputs and is designed to be connected to a wide range of digital sensors. Accsense A1-08 Temperature range: -40°C to +70°C 6 NTC Thermistor inputs 2 Digital inputs Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Battery or AC power Up to 250' range 250 Sample buffer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature Data Logger - Accsense A1-08 - CAS DataLoggers
Chesterland, OH, USA
Wireless Temperature Data Logger
Accsense A1-08
Wireless Temperature Data Logger Accsense A1-08
The A1-08 Wireless Temperature Data Logger is specifically designed to hook up to multiple thermistor inputs (6 total). This allows an increase in the number of sensors per pod and reduces the cost per measurement. This model also features two digital inputs and is designed to be connected to a wide range of digital sensors. Accsense A1-08 Temperature range: -40°C to +70°C 6 NTC Thermistor inputs 2 Digital inputs Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Battery or AC power Up to 250' range 250 Sample buffer

The A1-08 Wireless Temperature Data Logger is specifically designed to hook up to multiple thermistor inputs (6 total). This allows an increase in the number of sensors per pod and reduces the cost per measurement. This model also features two digital inputs and is designed to be connected to a wide range of digital sensors.

Accsense A1-08

  • Temperature range: -40°C to +70°C
  • 6 NTC Thermistor inputs
  • 2 Digital inputs
  • Receive alarms via email, cell phone, pager, or landline. Send alarms to multiple locations!
  • Power / internet outage notifications
  • Battery or AC power
  • Up to 250' range
  • 250 Sample buffer
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number Accsense A1-08
Product Name Wireless Temperature Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -40 to 158 F (-40 to 70 C)
Input Options Accepts Thermistor Inputs
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Contact Thermometer - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details