CAS DataLoggers Temperature and Humidity Data Logger Lascar EL-GFX-2

Description
The Lascar EL-GFX-2 Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range at a resolution of 0.1ºC and 0.1%RH. Using the free EasyLog EL-WIN-USB Windows control software, users can quickly set up the data logger and view downloaded data by connecting the device to the PC’s USB port using the supplied cable. The EL-GFX-2 Temperature Humidity data logger features a high-contrast graphic LCD and three-input buttons. This allows users to start, stop and restart the data logger using on-screen menus. This menu also provides real-time analysis of data either as a data summary (showing highest & lowest readings and alarm conditions) or as a graph that updates as new data is added. The Max and Min readings and also the Time and Date these are valid from, can be displayed on the LCD using the Info button. If desired, the user can then reset the Max/Min shown on this screen of the LCD. Each time these max and min are reset while logging, an “Event Marker” is created in the data. When the data has been downloaded to a PC these Events can be viewed on the graph (Mark Events), they also appear in the data file – associated with the corresponding log when the reset took place. For certain applications where procedures mandate that a regular physical check of the logger / stats have taken place – this can be useful as an audit / validation tool. Multiple data logging sessions can be stored on the device ready for upload to a PC at a later date. The data logger’s robust design provides IP-67 waterproof protection and the two replaceable ½AA batteries typically allow logging for up to one year. Lascar EL-GFX-2 Measurement range: -30 to +80°C (22 to +176°F) 0 to 100% RH measurement range Stores 250,000 readings Logging rates between 10 seconds and 12 hours User programmable alarm thresholds Graphic LCD shows real-time readings, graph and current status Micro USB interface for PC based set-up and data download IP67 construction Supplied with user replaceable 1/2AA batteries
Datasheet
Description
The Lascar EL-GFX-2 Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range at a resolution of 0.1ºC and 0.1%RH. Using the free EasyLog EL-WIN-USB Windows control software, users can quickly set up the data logger and view downloaded data by connecting the device to the PC’s USB port using the supplied cable. The EL-GFX-2 Temperature Humidity data logger features a high-contrast graphic LCD and three-input buttons. This allows users to start, stop and restart the data logger using on-screen menus. This menu also provides real-time analysis of data either as a data summary (showing highest & lowest readings and alarm conditions) or as a graph that updates as new data is added. The Max and Min readings and also the Time and Date these are valid from, can be displayed on the LCD using the Info button. If desired, the user can then reset the Max/Min shown on this screen of the LCD. Each time these max and min are reset while logging, an “Event Marker” is created in the data. When the data has been downloaded to a PC these Events can be viewed on the graph (Mark Events), they also appear in the data file – associated with the corresponding log when the reset took place. For certain applications where procedures mandate that a regular physical check of the logger / stats have taken place – this can be useful as an audit / validation tool. Multiple data logging sessions can be stored on the device ready for upload to a PC at a later date. The data logger’s robust design provides IP-67 waterproof protection and the two replaceable ½AA batteries typically allow logging for up to one year. Lascar EL-GFX-2 Measurement range: -30 to +80°C (22 to +176°F) 0 to 100% RH measurement range Stores 250,000 readings Logging rates between 10 seconds and 12 hours User programmable alarm thresholds Graphic LCD shows real-time readings, graph and current status Micro USB interface for PC based set-up and data download IP67 construction Supplied with user replaceable 1/2AA batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature and Humidity Data Logger - Lascar EL-GFX-2 - CAS DataLoggers
Chesterland, OH, USA
Temperature and Humidity Data Logger
Lascar EL-GFX-2
Temperature and Humidity Data Logger Lascar EL-GFX-2
The Lascar EL-GFX-2 Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range at a resolution of 0.1ºC and 0.1%RH. Using the free EasyLog EL-WIN-USB Windows control software, users can quickly set up the data logger and view downloaded data by connecting the device to the PC’s USB port using the supplied cable. The EL-GFX-2 Temperature Humidity data logger features a high-contrast graphic LCD and three-input buttons. This allows users to start, stop and restart the data logger using on-screen menus. This menu also provides real-time analysis of data either as a data summary (showing highest & lowest readings and alarm conditions) or as a graph that updates as new data is added. The Max and Min readings and also the Time and Date these are valid from, can be displayed on the LCD using the Info button. If desired, the user can then reset the Max/Min shown on this screen of the LCD. Each time these max and min are reset while logging, an “Event Marker” is created in the data. When the data has been downloaded to a PC these Events can be viewed on the graph (Mark Events), they also appear in the data file – associated with the corresponding log when the reset took place. For certain applications where procedures mandate that a regular physical check of the logger / stats have taken place – this can be useful as an audit / validation tool. Multiple data logging sessions can be stored on the device ready for upload to a PC at a later date. The data logger’s robust design provides IP-67 waterproof protection and the two replaceable ½AA batteries typically allow logging for up to one year. Lascar EL-GFX-2 Measurement range: -30 to +80°C (22 to +176°F) 0 to 100% RH measurement range Stores 250,000 readings Logging rates between 10 seconds and 12 hours User programmable alarm thresholds Graphic LCD shows real-time readings, graph and current status Micro USB interface for PC based set-up and data download IP67 construction Supplied with user replaceable 1/2AA batteries

The Lascar EL-GFX-2 Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range at a resolution of 0.1ºC and 0.1%RH. Using the free EasyLog EL-WIN-USB Windows control software, users can quickly set up the data logger and view downloaded data by connecting the device to the PC’s USB port using the supplied cable.

The EL-GFX-2 Temperature Humidity data logger features a high-contrast graphic LCD and three-input buttons. This allows users to start, stop and restart the data logger using on-screen menus. This menu also provides real-time analysis of data either as a data summary (showing highest & lowest readings and alarm conditions) or as a graph that updates as new data is added. The Max and Min readings and also the Time and Date these are valid from, can be displayed on the LCD using the Info button. If desired, the user can then reset the Max/Min shown on this screen of the LCD. Each time these max and min are reset while logging, an “Event Marker” is created in the data. When the data has been downloaded to a PC these Events can be viewed on the graph (Mark Events), they also appear in the data file – associated with the corresponding log when the reset took place. For certain applications where procedures mandate that a regular physical check of the logger / stats have taken place – this can be useful as an audit / validation tool. Multiple data logging sessions can be stored on the device ready for upload to a PC at a later date.

The data logger’s robust design provides IP-67 waterproof protection and the two replaceable ½AA batteries typically allow logging for up to one year.

Lascar EL-GFX-2

  • Measurement range: -30 to +80°C (22 to +176°F)
  • 0 to 100% RH measurement range
  • Stores 250,000 readings
  • Logging rates between 10 seconds and 12 hours
  • User programmable alarm thresholds
  • Graphic LCD shows real-time readings, graph and current status
  • Micro USB interface for PC based set-up and data download
  • IP67 construction
  • Supplied with user replaceable 1/2AA batteries
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number Lascar EL-GFX-2
Product Name Temperature and Humidity Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -22 to 176 F (-30 to 80 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 2 #
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Contact Thermometer - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details