CAS DataLoggers Portable Temperature Data Logger Grant OQ610-S

Description
The OQ610-S Portable Temperature Data Logger is suitable for a wide range of temperature recording applications in industry, research and development. The logger can be used as stand-alone temperature data logger or as part of a complete system for through process monitoring in the food and paint industries. With the addition of a thermal barrier, the Grant OQ610 is suitable for use in through process applications where heat treatment is being used to produce a product. To ensure consistent quality of heat-treated products, it is important to have proof that they have passed through the manufacturing process at the right temperature for the right amount of time. By passing the Grant OQ610 oven logger through the process along with the products, a temperature profile can be produced to show exactly what is happening to the products and the process. Benefits include improved quality of your product and increased efficiency, reduced energy costs, quality assurance reports for compliance and traceability and complete quality control for your process. 6 Type K or T thermocouple inputs Portable, battery-operated Cure % calculation Fast sample rate – up to 8x per second Includes SquirrelView Software
Datasheet
Description
The OQ610-S Portable Temperature Data Logger is suitable for a wide range of temperature recording applications in industry, research and development. The logger can be used as stand-alone temperature data logger or as part of a complete system for through process monitoring in the food and paint industries. With the addition of a thermal barrier, the Grant OQ610 is suitable for use in through process applications where heat treatment is being used to produce a product. To ensure consistent quality of heat-treated products, it is important to have proof that they have passed through the manufacturing process at the right temperature for the right amount of time. By passing the Grant OQ610 oven logger through the process along with the products, a temperature profile can be produced to show exactly what is happening to the products and the process. Benefits include improved quality of your product and increased efficiency, reduced energy costs, quality assurance reports for compliance and traceability and complete quality control for your process. 6 Type K or T thermocouple inputs Portable, battery-operated Cure % calculation Fast sample rate – up to 8x per second Includes SquirrelView Software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Temperature Data Logger - Grant OQ610-S - CAS DataLoggers
Chesterland, OH, USA
Portable Temperature Data Logger
Grant OQ610-S
Portable Temperature Data Logger Grant OQ610-S
The OQ610-S Portable Temperature Data Logger is suitable for a wide range of temperature recording applications in industry, research and development. The logger can be used as stand-alone temperature data logger or as part of a complete system for through process monitoring in the food and paint industries. With the addition of a thermal barrier, the Grant OQ610 is suitable for use in through process applications where heat treatment is being used to produce a product. To ensure consistent quality of heat-treated products, it is important to have proof that they have passed through the manufacturing process at the right temperature for the right amount of time. By passing the Grant OQ610 oven logger through the process along with the products, a temperature profile can be produced to show exactly what is happening to the products and the process. Benefits include improved quality of your product and increased efficiency, reduced energy costs, quality assurance reports for compliance and traceability and complete quality control for your process. 6 Type K or T thermocouple inputs Portable, battery-operated Cure % calculation Fast sample rate – up to 8x per second Includes SquirrelView Software

The OQ610-S Portable Temperature Data Logger is suitable for a wide range of temperature recording applications in industry, research and development. The logger can be used as stand-alone temperature data logger or as part of a complete system for through process monitoring in the food and paint industries.

With the addition of a thermal barrier, the Grant OQ610 is suitable for use in through process applications where heat treatment is being used to produce a product. To ensure consistent quality of heat-treated products, it is important to have proof that they have passed through the manufacturing process at the right temperature for the right amount of time. By passing the Grant OQ610 oven logger through the process along with the products, a temperature profile can be produced to show exactly what is happening to the products and the process. Benefits include improved quality of your product and increased efficiency, reduced energy costs, quality assurance reports for compliance and traceability and complete quality control for your process.

  • 6 Type K or T thermocouple inputs
  • Portable, battery-operated
  • Cure % calculation
  • Fast sample rate – up to 8x per second
  • Includes SquirrelView Software
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number Grant OQ610-S
Product Name Portable Temperature Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -328 to 2372 F (-200 to 1300 C)
Input Options Accepts Thermocouple Inputs
# of Inputs / Channels 6 #
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Thermometer - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range 32 to 122 F (0.0 to 50 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details