CAS DataLoggers Temperature Data Logger TandD TR-55i-Pt

Description
The TR-55i-Pt Infrared Temperature Data Logger supports Pt100 (3-wire) and Pt1000 (3-wire) sensors. The body is water resistant when the Input Module is connected. Recorded data can be transferred to a PC separately via the TR-57DCi Data Collector or the TR-50U2 Communication Port. From there data can be analyzed or viewed in graph form. TandD TR-55i-Pt Measurement Range: -199°C to 600°C Pt100, Pt1000 (3 wire) sensor Logging Capacity: Up to 16,000 Readings Low energy consumption for long battery life Downloading Data: Infrared Communication / Optical Communication Warning Monitoring Function Compact Waterproof Type
Datasheet
Description
The TR-55i-Pt Infrared Temperature Data Logger supports Pt100 (3-wire) and Pt1000 (3-wire) sensors. The body is water resistant when the Input Module is connected. Recorded data can be transferred to a PC separately via the TR-57DCi Data Collector or the TR-50U2 Communication Port. From there data can be analyzed or viewed in graph form. TandD TR-55i-Pt Measurement Range: -199°C to 600°C Pt100, Pt1000 (3 wire) sensor Logging Capacity: Up to 16,000 Readings Low energy consumption for long battery life Downloading Data: Infrared Communication / Optical Communication Warning Monitoring Function Compact Waterproof Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Data Logger - TandD TR-55i-Pt - CAS DataLoggers
Chesterland, OH, USA
Temperature Data Logger
TandD TR-55i-Pt
Temperature Data Logger TandD TR-55i-Pt
The TR-55i-Pt Infrared Temperature Data Logger supports Pt100 (3-wire) and Pt1000 (3-wire) sensors. The body is water resistant when the Input Module is connected. Recorded data can be transferred to a PC separately via the TR-57DCi Data Collector or the TR-50U2 Communication Port. From there data can be analyzed or viewed in graph form. TandD TR-55i-Pt Measurement Range: -199°C to 600°C Pt100, Pt1000 (3 wire) sensor Logging Capacity: Up to 16,000 Readings Low energy consumption for long battery life Downloading Data: Infrared Communication / Optical Communication Warning Monitoring Function Compact Waterproof Type

The TR-55i-Pt Infrared Temperature Data Logger supports Pt100 (3-wire) and Pt1000 (3-wire) sensors. The body is water resistant when the Input Module is connected.

Recorded data can be transferred to a PC separately via the TR-57DCi Data Collector or the TR-50U2 Communication Port. From there data can be analyzed or viewed in graph form.

TandD TR-55i-Pt

  • Measurement Range: -199°C to 600°C
  • Pt100, Pt1000 (3 wire) sensor
  • Logging Capacity: Up to 16,000 Readings
  • Low energy consumption for long battery life
  • Downloading Data: Infrared Communication / Optical Communication
  • Warning Monitoring Function
  • Compact Waterproof Type
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number TandD TR-55i-Pt
Product Name Temperature Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -326 to 1112 F (-199 to 600 C)
# of Inputs / Channels 1 #
Local Interface Digital Front Panel
Display Digital Readouts
Unlock Full Specs
to access all available technical data

Similar Products

Thermometer - PCE-HPT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details