The TR-55i-TC Infrared Thermocouple Data Logger has a measurement range of -199°C to +1700°C and accepts K, J, T, and S thermocouple types. The body is water resistant when the Input Module is connected.
Recorded data can be transferred to a PC separately via the TR-57DCi Data Collector or the TR-50U2 Communication Port. From there data can be analyzed or viewed in graph form.
| CAS DataLoggers | |
|---|---|
| Product Category | Temperature Indicators |
| Product Number | TandD TR-55i-TC |
| Product Name | Thermocouple Data Logger |
| Mounting Options | Self-Contained/Stand Alone Instrument |
| Sensed Temperature Range | -326 to 3092 F (-199 to 1700 C) |
| Input Options | Accepts Thermocouple Inputs |
| # of Inputs / Channels | 1 # |
| Local Interface | Digital Front Panel |