CAS DataLoggers Thermistor Data Logger VersaLog VL-TH

Description
The VersaLog TH is an 8-channel, battery powered, stand-alone thermistor data logger. The logger records up to 4 mega-byte of data and stores it in non-volatile flash memory for later retrieval. It accepts nearly any kind of thermistors that have the resistance value above 10K at 25°C. Featuring an aluminum enclosure the logger has excellent performance in the harshest industrial environment. Powered by 16-bit ADC and programmable input range, the logger is well suited to science and laboratory applications where precise and accurate measurement is critical. The 16-bit analog-to-digital converter meets most high-resolution requirements The 4-Mega-Byte Memory stores up to 2 million measurements One on-board thermistor channel monitors ambient temperature. Seven 10K thermistor input channels cover wide measurement requirements Can be accessed via USB, MODEM, or Ethernet connections with auto baud rate of up to 115 kbps Fast sampling mode Alarm and excitation output Siteview software required (1 license per site) and sold separately
Datasheet
Description
The VersaLog TH is an 8-channel, battery powered, stand-alone thermistor data logger. The logger records up to 4 mega-byte of data and stores it in non-volatile flash memory for later retrieval. It accepts nearly any kind of thermistors that have the resistance value above 10K at 25°C. Featuring an aluminum enclosure the logger has excellent performance in the harshest industrial environment. Powered by 16-bit ADC and programmable input range, the logger is well suited to science and laboratory applications where precise and accurate measurement is critical. The 16-bit analog-to-digital converter meets most high-resolution requirements The 4-Mega-Byte Memory stores up to 2 million measurements One on-board thermistor channel monitors ambient temperature. Seven 10K thermistor input channels cover wide measurement requirements Can be accessed via USB, MODEM, or Ethernet connections with auto baud rate of up to 115 kbps Fast sampling mode Alarm and excitation output Siteview software required (1 license per site) and sold separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor Data Logger - VersaLog VL-TH - CAS DataLoggers
Chesterland, OH, USA
Thermistor Data Logger
VersaLog VL-TH
Thermistor Data Logger VersaLog VL-TH
The VersaLog TH is an 8-channel, battery powered, stand-alone thermistor data logger. The logger records up to 4 mega-byte of data and stores it in non-volatile flash memory for later retrieval. It accepts nearly any kind of thermistors that have the resistance value above 10K at 25°C. Featuring an aluminum enclosure the logger has excellent performance in the harshest industrial environment. Powered by 16-bit ADC and programmable input range, the logger is well suited to science and laboratory applications where precise and accurate measurement is critical. The 16-bit analog-to-digital converter meets most high-resolution requirements The 4-Mega-Byte Memory stores up to 2 million measurements One on-board thermistor channel monitors ambient temperature. Seven 10K thermistor input channels cover wide measurement requirements Can be accessed via USB, MODEM, or Ethernet connections with auto baud rate of up to 115 kbps Fast sampling mode Alarm and excitation output Siteview software required (1 license per site) and sold separately

The VersaLog TH is an 8-channel, battery powered, stand-alone thermistor data logger. The logger records up to 4 mega-byte of data and stores it in non-volatile flash memory for later retrieval. It accepts nearly any kind of thermistors that have the resistance value above 10K at 25°C.

Featuring an aluminum enclosure the logger has excellent performance in the harshest industrial environment.

Powered by 16-bit ADC and programmable input range, the logger is well suited to science and laboratory applications where precise and accurate measurement is critical.

  • The 16-bit analog-to-digital converter meets most high-resolution requirements
  • The 4-Mega-Byte Memory stores up to 2 million measurements
  • One on-board thermistor channel monitors ambient temperature. Seven 10K thermistor input channels cover wide measurement requirements
  • Can be accessed via USB, MODEM, or Ethernet connections with auto baud rate of up to 115 kbps
  • Fast sampling mode
  • Alarm and excitation output
  • Siteview software required (1 license per site) and sold separately
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number VersaLog VL-TH
Product Name Thermistor Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Input Options Accepts Thermistor Inputs
# of Inputs / Channels 8 #
Display Analog Meter or Indicator
Communications Interface Serial Interface; Other Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

Contact Thermometer - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details