CAS DataLoggers WiFi Thermocouple Data Logger VersaLog VL-WF-TC

Description
The VL-WF-TC WiFi Thermocouple Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled thermocouple data logger. The logger records eight thermocouple inputs and saves data in 8MB memory. Its aluminum enclosure makes it excellent in the harshest industrial environment. Embedded WIFI module allows remote data monitoring and downloading. 16-bit ADC makes it well suited for science and laboratory applications where precise and accurate measurements are critical. Simply power the logger in WIFI covered area and access it from your computer for configuration, downloading, graph viewing and more… Thermocouple: Type E, N, J, K, T 16-bit analog to digital converter 8 MB memory Programmable input ranges Both USB and WiFi (requires external power) interfaces Wide sampling interval selection (1 second to 12 hours) 10 year battery life Rugged physical housing Siteview software required (1 license per site) and sold separately
Datasheet
Description
The VL-WF-TC WiFi Thermocouple Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled thermocouple data logger. The logger records eight thermocouple inputs and saves data in 8MB memory. Its aluminum enclosure makes it excellent in the harshest industrial environment. Embedded WIFI module allows remote data monitoring and downloading. 16-bit ADC makes it well suited for science and laboratory applications where precise and accurate measurements are critical. Simply power the logger in WIFI covered area and access it from your computer for configuration, downloading, graph viewing and more… Thermocouple: Type E, N, J, K, T 16-bit analog to digital converter 8 MB memory Programmable input ranges Both USB and WiFi (requires external power) interfaces Wide sampling interval selection (1 second to 12 hours) 10 year battery life Rugged physical housing Siteview software required (1 license per site) and sold separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Thermocouple Data Logger - VersaLog VL-WF-TC - CAS DataLoggers
Chesterland, OH, USA
WiFi Thermocouple Data Logger
VersaLog VL-WF-TC
WiFi Thermocouple Data Logger VersaLog VL-WF-TC
The VL-WF-TC WiFi Thermocouple Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled thermocouple data logger. The logger records eight thermocouple inputs and saves data in 8MB memory. Its aluminum enclosure makes it excellent in the harshest industrial environment. Embedded WIFI module allows remote data monitoring and downloading. 16-bit ADC makes it well suited for science and laboratory applications where precise and accurate measurements are critical. Simply power the logger in WIFI covered area and access it from your computer for configuration, downloading, graph viewing and more… Thermocouple: Type E, N, J, K, T 16-bit analog to digital converter 8 MB memory Programmable input ranges Both USB and WiFi (requires external power) interfaces Wide sampling interval selection (1 second to 12 hours) 10 year battery life Rugged physical housing Siteview software required (1 license per site) and sold separately

The VL-WF-TC WiFi Thermocouple Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled thermocouple data logger. The logger records eight thermocouple inputs and saves data in 8MB memory.

Its aluminum enclosure makes it excellent in the harshest industrial environment.

Embedded WIFI module allows remote data monitoring and downloading.

16-bit ADC makes it well suited for science and laboratory applications where precise and accurate measurements are critical.

Simply power the logger in WIFI covered area and access it from your computer for configuration, downloading, graph viewing and more…

  • Thermocouple: Type E, N, J, K, T
  • 16-bit analog to digital converter
  • 8 MB memory
  • Programmable input ranges
  • Both USB and WiFi (requires external power) interfaces
  • Wide sampling interval selection (1 second to 12 hours)
  • 10 year battery life
  • Rugged physical housing
  • Siteview software required (1 license per site) and sold separately
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number VersaLog VL-WF-TC
Product Name WiFi Thermocouple Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Input Options Accepts Thermocouple Inputs
# of Inputs / Channels 8 #
Display Analog Meter or Indicator
Communications Interface Serial Interface; Other Computer Interface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details