CAS DataLoggers Bluetooth Temperature Data Logger TandD TR45

Description
The TR45 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60°C to +155°C probe and the TR45 Bluetooth Temperature Data Logger features a Thermocouple / RTD interface. All models feature an LCD display, long 1.5 year battery life and the ability to store 16,000 readings. Real-time monitoring of changing data and uploading recorded data is done via the free cloud service “T&D WebStorage Service”. Easy Data Management with Apps The “ThermoREC” App makes it easy to automatically get real-time data as it changes as well as view data in graphs and make all device settings directly from your smartphone. TandD TR45 1 Channel temperature measurement (external) Accepts Thermocouple types: K, J, T, S or Pt100/Pt1000 TC Measurement range: -199 to 1700°C Pt Measurement range: -199 to 600°C Logging capacity: 16,000 data sets Recording Interval: 1 sec to 60 min. Communication: Bluetooth 4.0 (low energy) LCD Display View data on mobile devices via ThermoREC App WebStorage Service available
Datasheet
Description
The TR45 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60°C to +155°C probe and the TR45 Bluetooth Temperature Data Logger features a Thermocouple / RTD interface. All models feature an LCD display, long 1.5 year battery life and the ability to store 16,000 readings. Real-time monitoring of changing data and uploading recorded data is done via the free cloud service “T&D WebStorage Service”. Easy Data Management with Apps The “ThermoREC” App makes it easy to automatically get real-time data as it changes as well as view data in graphs and make all device settings directly from your smartphone. TandD TR45 1 Channel temperature measurement (external) Accepts Thermocouple types: K, J, T, S or Pt100/Pt1000 TC Measurement range: -199 to 1700°C Pt Measurement range: -199 to 600°C Logging capacity: 16,000 data sets Recording Interval: 1 sec to 60 min. Communication: Bluetooth 4.0 (low energy) LCD Display View data on mobile devices via ThermoREC App WebStorage Service available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Temperature Data Logger - TandD TR45 - CAS DataLoggers
Chesterland, OH, USA
Bluetooth Temperature Data Logger
TandD TR45
Bluetooth Temperature Data Logger TandD TR45
The TR45 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60°C to +155°C probe and the TR45 Bluetooth Temperature Data Logger features a Thermocouple / RTD interface. All models feature an LCD display, long 1.5 year battery life and the ability to store 16,000 readings. Real-time monitoring of changing data and uploading recorded data is done via the free cloud service “T&D WebStorage Service”. Easy Data Management with Apps The “ThermoREC” App makes it easy to automatically get real-time data as it changes as well as view data in graphs and make all device settings directly from your smartphone. TandD TR45 1 Channel temperature measurement (external) Accepts Thermocouple types: K, J, T, S or Pt100/Pt1000 TC Measurement range: -199 to 1700°C Pt Measurement range: -199 to 600°C Logging capacity: 16,000 data sets Recording Interval: 1 sec to 60 min. Communication: Bluetooth 4.0 (low energy) LCD Display View data on mobile devices via ThermoREC App WebStorage Service available

The TR45 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60°C to +155°C probe and the TR45 Bluetooth Temperature Data Logger features a Thermocouple / RTD interface. All models feature an LCD display, long 1.5 year battery life and the ability to store 16,000 readings. Real-time monitoring of changing data and uploading recorded data is done via the free cloud service “T&D WebStorage Service”.

Easy Data Management with Apps

The “ThermoREC” App makes it easy to automatically get real-time data as it changes as well as view data in graphs and make all device settings directly from your smartphone.

TandD TR45

  • 1 Channel temperature measurement (external)
  • Accepts Thermocouple types: K, J, T, S or Pt100/Pt1000
  • TC Measurement range: -199 to 1700°C
  • Pt Measurement range: -199 to 600°C
  • Logging capacity: 16,000 data sets
  • Recording Interval: 1 sec to 60 min.
  • Communication: Bluetooth 4.0 (low energy)
  • LCD Display
  • View data on mobile devices via ThermoREC App
  • WebStorage Service available
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number TandD TR45
Product Name Bluetooth Temperature Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -326 to 3092 F (-199 to 1700 C)
Input Options Accepts Thermocouple Inputs
# of Inputs / Channels 1 #
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details