CAS DataLoggers RTD Data Logger VersaLog VL-RTD-1

Description
The VersaLog VL-RTD-1 RTD Data Logger is a 4-channel, battery powered, stand-alone temperature data logger. It records the ambient temperature with a built-in thermistor and has four external 2 or 3 wire RTD inputs plus alarm output capabilities. Data is stored in 8 MB of non-volatile flash memory for later retrieval. The VL-RTD-1 is a high accuracy device, it’s 4 external RTD channels offer an accuracy of +/-0.16°C @ 25°C. It accepts standard 2 or 3 wire PT-100 RTD probes that have a resistance value of 100 ohms at 25°C. It is powered by a 16-bit ADC, and is well suited to science and laboratory applications where precise and accurate measurement is critical. The VL-RTD-1 RTD data logger features an aluminum enclosure and provides excellent performance in the harshest industrial environments. It has both USB and serial interfaces and can connect to Ethernet networks using the optional DSS-2 device server. The VL-RTD-1 is powered by an internal non-rechargeable lithium battery with up to a 10-year life. 16-bit Analog-to-Digital Converter 8 MB Memory Size 1 On-Board Thermistor Channel 4 RTD Input Channels USB, Serial and Optional Ethernet Interface Capabilities 10-year Battery Life Alarm Output SiteView software required (1 license per site) and sold separately
Datasheet
Description
The VersaLog VL-RTD-1 RTD Data Logger is a 4-channel, battery powered, stand-alone temperature data logger. It records the ambient temperature with a built-in thermistor and has four external 2 or 3 wire RTD inputs plus alarm output capabilities. Data is stored in 8 MB of non-volatile flash memory for later retrieval. The VL-RTD-1 is a high accuracy device, it’s 4 external RTD channels offer an accuracy of +/-0.16°C @ 25°C. It accepts standard 2 or 3 wire PT-100 RTD probes that have a resistance value of 100 ohms at 25°C. It is powered by a 16-bit ADC, and is well suited to science and laboratory applications where precise and accurate measurement is critical. The VL-RTD-1 RTD data logger features an aluminum enclosure and provides excellent performance in the harshest industrial environments. It has both USB and serial interfaces and can connect to Ethernet networks using the optional DSS-2 device server. The VL-RTD-1 is powered by an internal non-rechargeable lithium battery with up to a 10-year life. 16-bit Analog-to-Digital Converter 8 MB Memory Size 1 On-Board Thermistor Channel 4 RTD Input Channels USB, Serial and Optional Ethernet Interface Capabilities 10-year Battery Life Alarm Output SiteView software required (1 license per site) and sold separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Data Logger - VersaLog VL-RTD-1 - CAS DataLoggers
Chesterland, OH, USA
RTD Data Logger
VersaLog VL-RTD-1
RTD Data Logger VersaLog VL-RTD-1
The VersaLog VL-RTD-1 RTD Data Logger is a 4-channel, battery powered, stand-alone temperature data logger. It records the ambient temperature with a built-in thermistor and has four external 2 or 3 wire RTD inputs plus alarm output capabilities. Data is stored in 8 MB of non-volatile flash memory for later retrieval. The VL-RTD-1 is a high accuracy device, it’s 4 external RTD channels offer an accuracy of +/-0.16°C @ 25°C. It accepts standard 2 or 3 wire PT-100 RTD probes that have a resistance value of 100 ohms at 25°C. It is powered by a 16-bit ADC, and is well suited to science and laboratory applications where precise and accurate measurement is critical. The VL-RTD-1 RTD data logger features an aluminum enclosure and provides excellent performance in the harshest industrial environments. It has both USB and serial interfaces and can connect to Ethernet networks using the optional DSS-2 device server. The VL-RTD-1 is powered by an internal non-rechargeable lithium battery with up to a 10-year life. 16-bit Analog-to-Digital Converter 8 MB Memory Size 1 On-Board Thermistor Channel 4 RTD Input Channels USB, Serial and Optional Ethernet Interface Capabilities 10-year Battery Life Alarm Output SiteView software required (1 license per site) and sold separately

The VersaLog VL-RTD-1 RTD Data Logger is a 4-channel, battery powered, stand-alone temperature data logger. It records the ambient temperature with a built-in thermistor and has four external 2 or 3 wire RTD inputs plus alarm output capabilities. Data is stored in 8 MB of non-volatile flash memory for later retrieval.

The VL-RTD-1 is a high accuracy device, it’s 4 external RTD channels offer an accuracy of +/-0.16°C @ 25°C. It accepts standard 2 or 3 wire PT-100 RTD probes that have a resistance value of 100 ohms at 25°C. It is powered by a 16-bit ADC, and is well suited to science and laboratory applications where precise and accurate measurement is critical.

The VL-RTD-1 RTD data logger features an aluminum enclosure and provides excellent performance in the harshest industrial environments. It has both USB and serial interfaces and can connect to Ethernet networks using the optional DSS-2 device server. The VL-RTD-1 is powered by an internal non-rechargeable lithium battery with up to a 10-year life.

  • 16-bit Analog-to-Digital Converter
  • 8 MB Memory Size
  • 1 On-Board Thermistor Channel
  • 4 RTD Input Channels
  • USB, Serial and Optional Ethernet Interface Capabilities
  • 10-year Battery Life
  • Alarm Output
  • SiteView software required (1 license per site) and sold separately
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number VersaLog VL-RTD-1
Product Name RTD Data Logger
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -328 to 1562 F (-200 to 850 C)
Input Options Accepts RTD Inputs; Accepts Thermistor Inputs
# of Inputs / Channels 5 #
Display Analog Meter or Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Contact Thermometer - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details