CAS DataLoggers Wireless Temperature and Humidity Transmitter Eltek GD-10

Description
The GD-10 Wireless Temperature Humidity Transmitter has a built-in sensor with a temperature measurement range of -30°C to +65°C and a humidity measurement range of 0% to 100 %. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-10 is battery powered with a battery life of up to 4 years depending on transmission interval and environment. The GD-10 is compatible with all of the Eltek GenII receivers including the RX250AL receiver with alarm output, SC250 secure receiver, RC250 serial output receiver, WSR wireless sensor receiver and RP250GD wireless repeater. These systems utilize Elteks’ DARCA software for configuration, monitoring and data retrieval. This software is available in several different versions including DARCA Heritage for site-based monitoring and DARCA Secure designed to meet the requirements for FDA 21 CFR Part 11. Eltek GD-10 Built-in temperature & humidity sensor Temperature measuring range: -30°C to 65°C Humidity measuring range: 0% to 100% RH Wireless communication range of up to 1000 meters (3000 feet) LCD Display Battery life up to 4 years Additional Receiver required for communication
Datasheet
Description
The GD-10 Wireless Temperature Humidity Transmitter has a built-in sensor with a temperature measurement range of -30°C to +65°C and a humidity measurement range of 0% to 100 %. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-10 is battery powered with a battery life of up to 4 years depending on transmission interval and environment. The GD-10 is compatible with all of the Eltek GenII receivers including the RX250AL receiver with alarm output, SC250 secure receiver, RC250 serial output receiver, WSR wireless sensor receiver and RP250GD wireless repeater. These systems utilize Elteks’ DARCA software for configuration, monitoring and data retrieval. This software is available in several different versions including DARCA Heritage for site-based monitoring and DARCA Secure designed to meet the requirements for FDA 21 CFR Part 11. Eltek GD-10 Built-in temperature & humidity sensor Temperature measuring range: -30°C to 65°C Humidity measuring range: 0% to 100% RH Wireless communication range of up to 1000 meters (3000 feet) LCD Display Battery life up to 4 years Additional Receiver required for communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature and Humidity Transmitter - Eltek GD-10 - CAS DataLoggers
Chesterland, OH, USA
Wireless Temperature and Humidity Transmitter
Eltek GD-10
Wireless Temperature and Humidity Transmitter Eltek GD-10
The GD-10 Wireless Temperature Humidity Transmitter has a built-in sensor with a temperature measurement range of -30°C to +65°C and a humidity measurement range of 0% to 100 %. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-10 is battery powered with a battery life of up to 4 years depending on transmission interval and environment. The GD-10 is compatible with all of the Eltek GenII receivers including the RX250AL receiver with alarm output, SC250 secure receiver, RC250 serial output receiver, WSR wireless sensor receiver and RP250GD wireless repeater. These systems utilize Elteks’ DARCA software for configuration, monitoring and data retrieval. This software is available in several different versions including DARCA Heritage for site-based monitoring and DARCA Secure designed to meet the requirements for FDA 21 CFR Part 11. Eltek GD-10 Built-in temperature & humidity sensor Temperature measuring range: -30°C to 65°C Humidity measuring range: 0% to 100% RH Wireless communication range of up to 1000 meters (3000 feet) LCD Display Battery life up to 4 years Additional Receiver required for communication

The GD-10 Wireless Temperature Humidity Transmitter has a built-in sensor with a temperature measurement range of -30°C to +65°C and a humidity measurement range of 0% to 100 %. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-10 is battery powered with a battery life of up to 4 years depending on transmission interval and environment.

The GD-10 is compatible with all of the Eltek GenII receivers including the RX250AL receiver with alarm output, SC250 secure receiver, RC250 serial output receiver, WSR wireless sensor receiver and RP250GD wireless repeater. These systems utilize Elteks’ DARCA software for configuration, monitoring and data retrieval. This software is available in several different versions including DARCA Heritage for site-based monitoring and DARCA Secure designed to meet the requirements for FDA 21 CFR Part 11.

Eltek GD-10

  • Built-in temperature & humidity sensor
  • Temperature measuring range: -30°C to 65°C
  • Humidity measuring range: 0% to 100% RH
  • Wireless communication range of up to 1000 meters (3000 feet)
  • LCD Display
  • Battery life up to 4 years
  • Additional Receiver required for communication
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Temperature Indicators
Product Number Eltek GD-10
Product Name Wireless Temperature and Humidity Transmitter
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -22 to 149 F (-30 to 65 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 2 #
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Digital Thermometer - PCE-T 394 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -328 to 2498 F (-200 to 1370 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details