Type 43.41 low profile PCB relays, 1 CO, 10 A (3.2 mm or 5 mm pin pitch), for direct PCB mounting or with Type 95.23 PCB socket.
Features include:
Available versions:
– 43.41
– 43.41-0300 1 NO, 10 A 5 mm pin pitch
| Finder S.p.A. con unico socio | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 434170180001 |
| Product Name | Type 43.41 - Low profile PCB relays 10A |
| Mounting | Socket or Plug-in Style |
| Throw | Double Throw |
| Approvals | ENEC, EAC-1, cRUus, VDE |
| Operating Temp | -40 to 185 F (-40 to 85 C) |