Finder S.p.A. con unico socio Type 41.61 - Low profile PCB relay 16A 416190480310

Description
Type 41.61 low profile relay with 1 Pole 16 A CO contacts (5.0 mm pin pitch) for PCB mount, direct or via PCB socket. Available Type 41.61.6.xxx, 1 pole, 16A, PCB direct mount. Features include: AC and DC coils 8 mm, 6 kV (1.2/50 μs) isolation, coil-contacts Cadmium-free contact material Flux proof: RT II standard, (RT III option) Also available for IECEx/ATEX/HazLoc versions.
Request a Quote Datasheet
Description
Type 41.61 low profile relay with 1 Pole 16 A CO contacts (5.0 mm pin pitch) for PCB mount, direct or via PCB socket. Available Type 41.61.6.xxx, 1 pole, 16A, PCB direct mount. Features include: AC and DC coils 8 mm, 6 kV (1.2/50 μs) isolation, coil-contacts Cadmium-free contact material Flux proof: RT II standard, (RT III option) Also available for IECEx/ATEX/HazLoc versions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 41.61 - Low profile PCB relay 16A - 416190480310 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 41.61 - Low profile PCB relay 16A
416190480310
Type 41.61 - Low profile PCB relay 16A 416190480310
Type 41.61 low profile relay with 1 Pole 16 A CO contacts (5.0 mm pin pitch) for PCB mount, direct or via PCB socket. Available Type 41.61.6.xxx, 1 pole, 16A, PCB direct mount. Features include: AC and DC coils 8 mm, 6 kV (1.2/50 μs) isolation, coil-contacts Cadmium-free contact material Flux proof: RT II standard, (RT III option) Also available for IECEx/ATEX/HazLoc versions.

Type 41.61 low profile relay with 1 Pole 16 A CO contacts (5.0 mm pin pitch) for PCB mount, direct or via PCB socket.

Available Type 41.61.6.xxx, 1 pole, 16A, PCB direct mount.

Features include:

  • AC and DC coils
  • 8 mm, 6 kV (1.2/50 μs) isolation, coil-contacts
  • Cadmium-free contact material
  • Flux proof: RT II standard, (RT III option)

Also available for IECEx/ATEX/HazLoc versions.

Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 416190480310
Product Name Type 41.61 - Low profile PCB relay 16A
Mounting Socket or Plug-in Style
Approvals ENEC, EAC-1, cRUus, VDE, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Type 10.42 - Light dependent relay 16A - 104281200000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, EAC-1, ukca, CE-2
NO 2
View Details
Type 32.21 - Subminiature PCB relays 6A - 322170054300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
View Details
Type 27.05 - Step relay 10A - 270581100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals EAC-1, CE-2, ukca, IMQ-grande
NO 2
View Details
Type 20.24 - Modular step relay 16A - 202481100000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details