Finder S.p.A. con unico socio Type 62.82 - Power relay 16A 628290604609

Description
Type 62.82 power relay with 2 pole changeover contacts and 250 Faston (6.3 x 0.8 mm) connections. Flange or optional mounting adaptors. Available type 62.82-0300 with 2 pole normally open contact (≥ 3 mm contact gap). Features include:. AC coils & DC coils LED, mechanical indicator & test button options Reinforced insulation between coil and contacts according to EN 60335-1, with 6 mm clearance & 8 mm creepage distance SELV coil-contact separator option Cadmium-free contact material option European Patent
Request a Quote Datasheet
Description
Type 62.82 power relay with 2 pole changeover contacts and 250 Faston (6.3 x 0.8 mm) connections. Flange or optional mounting adaptors. Available type 62.82-0300 with 2 pole normally open contact (≥ 3 mm contact gap). Features include:. AC coils & DC coils LED, mechanical indicator & test button options Reinforced insulation between coil and contacts according to EN 60335-1, with 6 mm clearance & 8 mm creepage distance SELV coil-contact separator option Cadmium-free contact material option European Patent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 62.82 - Power relay 16A - 628290604609 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 62.82 - Power relay 16A
628290604609
Type 62.82 - Power relay 16A 628290604609
Type 62.82 power relay with 2 pole changeover contacts and 250 Faston (6.3 x 0.8 mm) connections. Flange or optional mounting adaptors. Available type 62.82-0300 with 2 pole normally open contact (≥ 3 mm contact gap). Features include:. AC coils & DC coils LED, mechanical indicator & test button options Reinforced insulation between coil and contacts according to EN 60335-1, with 6 mm clearance & 8 mm creepage distance SELV coil-contact separator option Cadmium-free contact material option European Patent

Type 62.82 power relay with 2 pole changeover contacts and 250 Faston (6.3 x 0.8 mm) connections. Flange or optional mounting adaptors.
Available type 62.82-0300 with 2 pole normally open contact (≥ 3 mm contact gap).

Features include:.

  • AC coils & DC coils
  • LED, mechanical indicator & test button options
  • Reinforced insulation between coil and contacts according to EN 60335-1, with 6 mm clearance & 8 mm creepage distance
  • SELV coil-contact separator option
  • Cadmium-free contact material option
  • European Patent
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 628290604609
Product Name Type 62.82 - Power relay 16A
Approvals ENEC, LLOYD, EAC-1, CSA, cRUus, CCC-1, VDE, RINA
Operating Temp -40 to 122 F (-40 to 50 C)
NO 2
Unlock Full Specs
to access all available technical data

Similar Products

Type 13.21-B000 - YESLY multifunction relay - 13218230S000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals CE-2, ukca
View Details
Type 13.22 - YESLY Electronic Bluetooth Multi-function relay - 13228230B000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ukca
NO 2
View Details
Type 13.61 - Electronic step/monostable relay 16A - 136100240000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals ukca, CE-2, EAC-1
View Details
Type 26.02 - Step relay 10A - 260282300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details