Microchip Technology, Inc. Datasheets for Digital Signal Processors (DSP)

Digital signal processors (DSPs) are specialized microprocessors designed specifically for digital signal processing, usually in real-time. DSPs can also be used to perform general-purpose computations, but are not optimized for this function.
Digital Signal Processors (DSP): Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
16-bit Motor Control family dsPIC33F Digital Signal Controller in low-pin count packages featuring 2 PWM generators with independent timebases and the new Peripheral Pin Select capability. Seamless migration options from...
The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the...

<< Prev Next >>