Microchip Technology, Inc. Datasheets for Digital Signal Processors (DSP)

Digital signal processors (DSPs) are specialized microprocessors designed specifically for digital signal processing, usually in real-time. DSPs can also be used to perform general-purpose computations, but are not optimized for this function.
Digital Signal Processors (DSP): Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Microchip’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of...
Microchip’s dsPIC33CK64MC10X family of Digital Signal Controllers (DSCs) features a single 100 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of...
Microchip’s dsPIC33CK64MP10X family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of...
Microchip’s dsPIC33E family of digital signal controllers (DSCs) features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision...
Microchip’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CAN communication, CTMU, Op Amps and...
Microchip’s dsPIC33E general purpose DSC family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, CTMU, Op Amps...
The dsPIC33EDV64MC205 System in Package (SiP) combines a 70 MIPS dsPIC® DSC core with a 12-volt 3-phase MOSFET Gate Driver. This SiP is designed for high-performance, precision motor control systems...

<< Prev Next >>