Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC33FJ32GS406-50I/PT

Description
IC MCU 16BIT 32KB FLASH 64TQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 64TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC33FJ32GS406-50I/PT-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC33FJ32GS406-50I/PT-ND
DSP (Digital Signal Processors) DSPIC33FJ32GS406-50I/PT-ND
IC MCU 16BIT 32KB FLASH 64TQFP

IC MCU 16BIT 32KB FLASH 64TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital Signal Processors (DSP)
Product Number DSPIC33FJ32GS406-50I/PT-ND
Product Name DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2103BS-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
24.576MHz Dsp - 698-CS47048C-DQZ - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 3.3V
Package Type Other; LQFP
Clock Speed 147 MHz
View Details
6 suppliers