Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC33FJ32MC101-I/SS

Description
IC MCU 16BIT 32KB FLASH 20SSOP
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 20SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC33FJ32MC101-I/SS-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC33FJ32MC101-I/SS-ND
DSP (Digital Signal Processors) DSPIC33FJ32MC101-I/SS-ND
IC MCU 16BIT 32KB FLASH 20SSOP

IC MCU 16BIT 32KB FLASH 20SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital Signal Processors (DSP)
Product Number DSPIC33FJ32MC101-I/SS-ND
Product Name DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-TMS320BC51PQ57 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Package Type Other; BQFP
Clock Speed 57 MHz
View Details
3 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185BST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS495002-CQZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Clock Speed 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Interface Type DAI/O, EBI/EMI, I2C, Parallel, SPI
View Details
3 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK512MC205-I/M7-ND - DigiKey
Specs
Package Type Other; 48-VFQFN Exposed Pad
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details