Process Technology Datasheets for Industrial Heaters

This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more

Product Name Notes
Product Description PFA and PTFE-wetted surfaces provide a higher level of purity for metal-free solvent heating. Features Frontier Plus+ is a high-wattage, inline chemical/solvent heater suitable for the most demanding...
An excellent choice for SC1, SC2, and other quartz compatible applications. FEATURES Exceptionally easy maintenance and several plumbing configurations are available for maximum flexibility. Ultra-clean performance is achieved through the...
Compatible with many aggressive chemistries. FEATURES Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt densities of 10 watts/square inch (1.5 w/cm²). Vapor resistant, flame retardant...
Compatible with many aggressive chemistries. FEATURES Heavy wall quartz sheath with replaceable metal element and polypropylene guards (complete assembly) . For use in most aqueous acidic plating solutions and pickling...
Customer designed specifically for phosphate coating applications. FEATURES For use in iron, zinc and manganese phosphate tanks. Schedule 40, heavy wall, 316 stainless steel sheath withstands scaling better than traditional...
Delivers superior temperature stability and outstanding performance over a wide range of flow and temperature requirements. FEATURES Enhanced features include a non-casted structure, versatile flow rates, an expanded wattage range,...
Delivers superior temperature stability with changes in flow, and offer multiple temperature sensors to ensure safe operation. FEATURES Inline electropolished stainless steel or fluoropolymer heater for heating chemistries, single pass...
Designed for safety and low maintenance. FEATURES Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium...
Designed for the most demanding chemical applications and to provide years of trouble-free performance. FEATURES Constructed with our exclusive patented N2 “purged” elements for extended service life. High efficiency in...
Durable, efficient chemical heater. FEATURES 304 stainless, 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and plating and phosphate tanks. Watt densities up to 35...
Durable, efficient chemical heater. FEATURES 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and rinse tanks. Watt densities of 45-55 watts/square inch for 316 stainless...
Durable, efficient chemical heater. FEATURES Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt density design 10 watts/square inch (1.5 w/cm²). Vapor resistant, flame retardant polypropylene...
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure...
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in 316 stainless steel Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure...
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm²). Vapor...
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor...
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor...
Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). 4 foot...
Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). Vapor resistant,...
Excellent for laboratory and small tank applications. FEATURES 304 stainless steel, 316 stainless steel or titanium provide protection from most chemistries. Low watt densities up to 40 watts/square inch (6.5...
Heater cannot ignite plastic even if operated in air. FEATURES Safety is built in, not added on. Heater self limits its maximum operating temperature to 482°F (250°C). This is lower...
Proven technology for UPDI heating applications and is suitable for the most stringent high purity specifications FEATURES PTFE heating elements are in direct contact with the DI water for maximum...
Quick plug in system for aquaculture applications. 316 stainless steel for fresh water or titanium for salt water applications. Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant,...
Small design to fit all size aquaculture applications. FEATURES 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug...
Ultra-fast heatup and superior temperature stability, regardless of application FEATURES >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI) 100% titanium heating elements...
Unmatched in Semiconductor process fluid heating. Single chamber sizes up to 18kW FEATURES Ruggedly designed for the most demanding recirculation or single pass chemical applications. Able to achieve the highest...