Process Technology SmartOne® Triple Metal L Shaped Heater With Automatic Temperature Protection S13L

Description
Heater cannot ignite plastic even if operated in air. FEATURES Safety is built in, not added on. Heater self limits its maximum operating temperature to 482°F (250°C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Metal-grounded, non-floating construction (earth ground). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 3000 - 18000 watts Three voltages ranges available: 120 volt, 200-240 volt, and 380-480 volt. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations and lengths Custom wire and conduit lengths Note: Should be installed with C or D rated branch fusing.
Description
Heater cannot ignite plastic even if operated in air. FEATURES Safety is built in, not added on. Heater self limits its maximum operating temperature to 482°F (250°C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Metal-grounded, non-floating construction (earth ground). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 3000 - 18000 watts Three voltages ranges available: 120 volt, 200-240 volt, and 380-480 volt. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations and lengths Custom wire and conduit lengths Note: Should be installed with C or D rated branch fusing.

Suppliers

Company
Product
Description
Supplier Links
SmartOne® Triple Metal L Shaped Heater With Automatic Temperature Protection - S13L - Process Technology
Mentor, OH, USA
SmartOne® Triple Metal L Shaped Heater With Automatic Temperature Protection
S13L
SmartOne® Triple Metal L Shaped Heater With Automatic Temperature Protection S13L
Heater cannot ignite plastic even if operated in air. FEATURES Safety is built in, not added on. Heater self limits its maximum operating temperature to 482°F (250°C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Metal-grounded, non-floating construction (earth ground). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 3000 - 18000 watts Three voltages ranges available: 120 volt, 200-240 volt, and 380-480 volt. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations and lengths Custom wire and conduit lengths Note: Should be installed with C or D rated branch fusing.

Heater cannot ignite plastic even if operated in air.

  • FEATURES

    • Safety is built in, not added on.
    • Heater self limits its maximum operating temperature to 482°F (250°C). This is lower than the ignition point of most plastics.
    • Watt densities up to 26 watts/square inch (4 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Metal-grounded, non-floating construction (earth ground).
    • Certification: cULus (except steel and 600 volts)
  • SPECIFICATIONS

    • 3000 - 18000 watts
    • Three voltages ranges available: 120 volt, 200-240 volt, and 380-480 volt.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Custom configurations and lengths
    • Custom wire and conduit lengths
    • Note: Should be installed with C or D rated branch fusing.
Supplier's Site

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number S13L
Product Name SmartOne® Triple Metal L Shaped Heater With Automatic Temperature Protection
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 482 F (250 C)
Heating Capacity 2.40 to 18.00 kW (8.19 to 61.41 MBH)
Sleeve (Sheath) Material Stainless Steel; Titanium
Unlock Full Specs
to access all available technical data

Similar Products

10 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2110M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Induction Heater - 0112 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details