Process Technology EasyPlug, Aquaculture Heater SmartOne®

Description
Designed for safety and low maintenance. FEATURES Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Axial Styles Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug. Grounded internal metal element. Certification: cULus and CE compliant. SPECIFICATIONS 1000 watt, 120 or 200-240 volt 1700 watt, 200-240 volts OPTIONS AVAILABLE (CONSULT FACTORY) Longer length cord. Custom configurations and lengths
Datasheet
Description
Designed for safety and low maintenance. FEATURES Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Axial Styles Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug. Grounded internal metal element. Certification: cULus and CE compliant. SPECIFICATIONS 1000 watt, 120 or 200-240 volt 1700 watt, 200-240 volts OPTIONS AVAILABLE (CONSULT FACTORY) Longer length cord. Custom configurations and lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EasyPlug, Aquaculture Heater - SmartOne® - Process Technology
Mentor, OH, USA
EasyPlug, Aquaculture Heater
SmartOne®
EasyPlug, Aquaculture Heater SmartOne®
Designed for safety and low maintenance. FEATURES Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Axial Styles Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug. Grounded internal metal element. Certification: cULus and CE compliant. SPECIFICATIONS 1000 watt, 120 or 200-240 volt 1700 watt, 200-240 volts OPTIONS AVAILABLE (CONSULT FACTORY) Longer length cord. Custom configurations and lengths

Designed for safety and low maintenance.

  • FEATURES

    • Automatic temperature protection is built in. Won't burn out due to air or scale exposure.
    • 316 stainless steel for fresh water or titanium for salt water applications.
    • Available in Over the Side, L Shaped and Axial Styles
    • Watt densities up to 40 watts/square inch (6.5 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug.
    • Grounded internal metal element.
    • Certification: cULus and CE compliant.
  • SPECIFICATIONS

    • 1000 watt, 120 or 200-240 volt
    • 1700 watt, 200-240 volts
    • OPTIONS AVAILABLE (CONSULT FACTORY)

      • Longer length cord.
      • Custom configurations and lengths
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number SmartOne®
Product Name EasyPlug, Aquaculture Heater
Heater Type Immersion Heater; Over the Side Heater; Water Heaters
Heating Capacity 1.00 to 1.70 kW (3.41 to 5.8 MBH)
Sleeve (Sheath) Material Stainless Steel; Titanium
Applications Clean Water Heating; Salt Water
Unlock Full Specs
to access all available technical data

Similar Products

13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1080M-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 125/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 125.00 kW (426 MBH)
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details