Process Technology Ultra Pure Water Heater Lufran®

Description
Proven technology for UPDI heating applications and is suitable for the most stringent high purity specifications FEATURES PTFE heating elements are in direct contact with the DI water for maximum efficiency and fast response. Capable of temperatures up to 95° C and pressures up to 100 PSIG at essentially any flow rate. Uptimes of greater than 99% can be expected. Patented heater purge ensures heater integrity and longevity. Thousands of heater installations worldwide. Experienced engineering and worldwide field service support. Certification: SEMI S2/S3 SPECIFICATIONS Patented resistive heating system utilizing a precision resistance wire, 15 w/in² (2 w/cm²) watt density 24kW to 312kW standard Up to 600 volt (three phase) available, 50/60 Hz Temperature Limit; 95° C, depending on operating conditions Temperature Accuracy: +/-0.3° C, depending on operating conditions Flow Rate: 1 LPM (.25 GPM) to 200 LPM (50 GPM) Pressure Rating: 100 PSIG (689 kPa) maximum operating Temperature Regulating System: Distributive zero crossing SSR switched by PLC-based DAC™ “Demand Anticipation Control” software “J” type thermocouple (process), “E” type (element overtemperature), or customer specified Wetted Surfaces: Heating elements: continuous virgin PTFE Polytetrafluoroethyl ene (82%). Chamber and plumbing: PVDF Polyvinylidine Fluoride (18%). Chemraz® o-rings. No wetted metal or coated metal parts Element Gas Purge: Removes permeation to extend element life expectancy and monitors integrity of element tubing OPTIONS AVAILABLE (CONSULT FACTORY) Custom communication protocol (Ethernet, DeviceNet, RS232, RS485, Mod Bus., etc.) Expanded remote interface signals Digital resistivity monitor CE Compliance
Datasheet
Description
Proven technology for UPDI heating applications and is suitable for the most stringent high purity specifications FEATURES PTFE heating elements are in direct contact with the DI water for maximum efficiency and fast response. Capable of temperatures up to 95° C and pressures up to 100 PSIG at essentially any flow rate. Uptimes of greater than 99% can be expected. Patented heater purge ensures heater integrity and longevity. Thousands of heater installations worldwide. Experienced engineering and worldwide field service support. Certification: SEMI S2/S3 SPECIFICATIONS Patented resistive heating system utilizing a precision resistance wire, 15 w/in² (2 w/cm²) watt density 24kW to 312kW standard Up to 600 volt (three phase) available, 50/60 Hz Temperature Limit; 95° C, depending on operating conditions Temperature Accuracy: +/-0.3° C, depending on operating conditions Flow Rate: 1 LPM (.25 GPM) to 200 LPM (50 GPM) Pressure Rating: 100 PSIG (689 kPa) maximum operating Temperature Regulating System: Distributive zero crossing SSR switched by PLC-based DAC™ “Demand Anticipation Control” software “J” type thermocouple (process), “E” type (element overtemperature), or customer specified Wetted Surfaces: Heating elements: continuous virgin PTFE Polytetrafluoroethyl ene (82%). Chamber and plumbing: PVDF Polyvinylidine Fluoride (18%). Chemraz® o-rings. No wetted metal or coated metal parts Element Gas Purge: Removes permeation to extend element life expectancy and monitors integrity of element tubing OPTIONS AVAILABLE (CONSULT FACTORY) Custom communication protocol (Ethernet, DeviceNet, RS232, RS485, Mod Bus., etc.) Expanded remote interface signals Digital resistivity monitor CE Compliance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Pure Water Heater - Lufran® - Process Technology
Mentor, OH, USA
Ultra Pure Water Heater
Lufran®
Ultra Pure Water Heater Lufran®
Proven technology for UPDI heating applications and is suitable for the most stringent high purity specifications FEATURES PTFE heating elements are in direct contact with the DI water for maximum efficiency and fast response. Capable of temperatures up to 95° C and pressures up to 100 PSIG at essentially any flow rate. Uptimes of greater than 99% can be expected. Patented heater purge ensures heater integrity and longevity. Thousands of heater installations worldwide. Experienced engineering and worldwide field service support. Certification: SEMI S2/S3 SPECIFICATIONS Patented resistive heating system utilizing a precision resistance wire, 15 w/in² (2 w/cm²) watt density 24kW to 312kW standard Up to 600 volt (three phase) available, 50/60 Hz Temperature Limit; 95° C, depending on operating conditions Temperature Accuracy: +/-0.3° C, depending on operating conditions Flow Rate: 1 LPM (.25 GPM) to 200 LPM (50 GPM) Pressure Rating: 100 PSIG (689 kPa) maximum operating Temperature Regulating System: Distributive zero crossing SSR switched by PLC-based DAC™ “Demand Anticipation Control” software “J” type thermocouple (process), “E” type (element overtemperature), or customer specified Wetted Surfaces: Heating elements: continuous virgin PTFE Polytetrafluoroethyl ene (82%). Chamber and plumbing: PVDF Polyvinylidine Fluoride (18%). Chemraz® o-rings. No wetted metal or coated metal parts Element Gas Purge: Removes permeation to extend element life expectancy and monitors integrity of element tubing OPTIONS AVAILABLE (CONSULT FACTORY) Custom communication protocol (Ethernet, DeviceNet, RS232, RS485, Mod Bus., etc.) Expanded remote interface signals Digital resistivity monitor CE Compliance

Proven technology for UPDI heating applications and is suitable for the most stringent high purity specifications

  • FEATURES

    • PTFE heating elements are in direct contact with the DI water for maximum efficiency and fast response.
    • Capable of temperatures up to 95° C and pressures up to 100 PSIG at essentially any flow rate.
    • Uptimes of greater than 99% can be expected.
    • Patented heater purge ensures heater integrity and longevity.
    • Thousands of heater installations worldwide. Experienced engineering and worldwide field service support.
    • Certification: SEMI S2/S3
  • SPECIFICATIONS

    • Patented resistive heating system utilizing a precision resistance wire, 15 w/in² (2 w/cm²) watt density
    • 24kW to 312kW standard
    • Up to 600 volt (three phase) available, 50/60 Hz
    • Temperature Limit; 95° C, depending on operating conditions
    • Temperature Accuracy: +/-0.3° C, depending on operating conditions
    • Flow Rate: 1 LPM (.25 GPM) to 200 LPM (50 GPM)
    • Pressure Rating: 100 PSIG (689 kPa) maximum operating
    • Temperature Regulating System: Distributive zero crossing SSR switched by PLC-based DAC™ “Demand Anticipation Control” software
    • “J” type thermocouple (process), “E” type (element overtemperature), or customer specified
    • Wetted Surfaces: Heating elements: continuous virgin PTFE Polytetrafluoroethylene (82%). Chamber and plumbing: PVDF Polyvinylidine Fluoride (18%). Chemraz® o-rings. No wetted metal or coated metal parts
    • Element Gas Purge: Removes permeation to extend element life expectancy and monitors integrity of element tubing
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Custom communication protocol (Ethernet, DeviceNet, RS232, RS485, Mod Bus., etc.)
    • Expanded remote interface signals
    • Digital resistivity monitor
    • CE Compliance
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number Lufran®
Product Name Ultra Pure Water Heater
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 203 F (95 C)
Heating Capacity 24.00 to 312.00 kW (81.88 to 1064 MBH)
Sleeve (Sheath) Material PTFE
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2090B(S/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 300/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Etched Mica Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -238 to 1000 F (-150 to 538 C)
Sleeve (Sheath) Material Mica
View Details