Process Technology Aquaculture Heater EasyPlug™ Series

Description
Quick plug in system for aquaculture applications. 316 stainless steel for fresh water or titanium for salt water applications. Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug. P1 thermal protector standard for solutions up to 180°F (82°C). Grounded internal metal element. Certification: cULus and CE compliant. Features SPECIFICATIONS 1000 watt, 120 or 240 volt 1800 watt, 240 volts OPTIONS AVAILABLE (CONSULT FACTORY) Longer length cord. Custom configurations and lengths
Datasheet
Description
Quick plug in system for aquaculture applications. 316 stainless steel for fresh water or titanium for salt water applications. Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug. P1 thermal protector standard for solutions up to 180°F (82°C). Grounded internal metal element. Certification: cULus and CE compliant. Features SPECIFICATIONS 1000 watt, 120 or 240 volt 1800 watt, 240 volts OPTIONS AVAILABLE (CONSULT FACTORY) Longer length cord. Custom configurations and lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aquaculture Heater - EasyPlug™ Series - Process Technology
Mentor, OH, USA
Aquaculture Heater
EasyPlug™ Series
Aquaculture Heater EasyPlug™ Series
Quick plug in system for aquaculture applications. 316 stainless steel for fresh water or titanium for salt water applications. Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug. P1 thermal protector standard for solutions up to 180°F (82°C). Grounded internal metal element. Certification: cULus and CE compliant. Features SPECIFICATIONS 1000 watt, 120 or 240 volt 1800 watt, 240 volts OPTIONS AVAILABLE (CONSULT FACTORY) Longer length cord. Custom configurations and lengths

Quick plug in system for aquaculture applications.

    • 316 stainless steel for fresh water or titanium for salt water applications.
    • Watt densities up to 40 watts/square inch (6.5 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug.
    • P1 thermal protector standard for solutions up to 180°F (82°C).
    • Grounded internal metal element.
    • Certification: cULus and CE compliant.
    Features
  • SPECIFICATIONS

    • 1000 watt, 120 or 240 volt
    • 1800 watt, 240 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Longer length cord.
    • Custom configurations and lengths
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number EasyPlug™ Series
Product Name Aquaculture Heater
Heater Type Immersion Heater; Over the Side Heater; Water Heaters
Heating Capacity 1.00 to 5.60 kW (3.41 to 19.11 MBH)
Sleeve (Sheath) Material Stainless Steel; Titanium
Applications Clean Water Heating; Salt Water
Unlock Full Specs
to access all available technical data

Similar Products

10 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1070B(M)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 35/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 35.00 kW (119 MBH)
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details