Process Technology Datasheets for Heat Exchangers
Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling.
Heat Exchangers: Learn more
| Product Name | Notes |
|---|---|
| Designed for the high demands of corrosive chemical heating or cooling. FEATURES Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium.. Durable, low profile design for... | |
| Designed for the high demands of corrosive chemical heating or cooling. FEATURES Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium. Durable, low profile design. Every... | |
| Engineered specifically for your heating or cooling application. FEATURES Heavy wall, 18-gauge metal tubing available in steel, 316 stainless steel and titanium. Single point connections reduce the potential for leaks... | |
| Excellent chemical compatibility and rugged design for your heating or cooling application. FEATURES All wetted parts of fluoropolymer (FEP, PFA, or PTFE) construction. Heavy duty CPVC mounting bracket and 1/8-inch... | |
| For virtually any wet chemistry application. FEATURES Ideal for one-pass cooling of chemicals dumping to waste stream and innovatively eliminates high costs associated with water aspiration. Less surface area required... | |
| Provides extremely high thermal transfer for package size. FEATURES Patented fabrication process ensures consistent, high quality production. No gaskets to fail. TIG welding is used on the sheet edge (which... |