Process Technology Small Tank Heater B Series

Description
Excellent for laboratory and small tank applications. FEATURES 304 stainless steel, 316 stainless steel or titanium provide protection from most chemistries. Low watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. P1 thermal protector standard on over the side style for solutions up to 180°F (82°C). Available in 1 1/4" NPT threaded fitting (TB Series). Grounded internal metal element. Certification: cULus and CE compliant. SPECIFICATIONS 500 - 2000 watts 120 to 415 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors. Custom configurations and lengths Pre-wired plug-in connector for easy installation on 500 or 1000 watt, 120 volt only.
Datasheet
Description
Excellent for laboratory and small tank applications. FEATURES 304 stainless steel, 316 stainless steel or titanium provide protection from most chemistries. Low watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. P1 thermal protector standard on over the side style for solutions up to 180°F (82°C). Available in 1 1/4" NPT threaded fitting (TB Series). Grounded internal metal element. Certification: cULus and CE compliant. SPECIFICATIONS 500 - 2000 watts 120 to 415 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors. Custom configurations and lengths Pre-wired plug-in connector for easy installation on 500 or 1000 watt, 120 volt only.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Tank Heater - B Series - Process Technology
Mentor, OH, USA
Small Tank Heater
B Series
Small Tank Heater B Series
Excellent for laboratory and small tank applications. FEATURES 304 stainless steel, 316 stainless steel or titanium provide protection from most chemistries. Low watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. P1 thermal protector standard on over the side style for solutions up to 180°F (82°C). Available in 1 1/4" NPT threaded fitting (TB Series). Grounded internal metal element. Certification: cULus and CE compliant. SPECIFICATIONS 500 - 2000 watts 120 to 415 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors. Custom configurations and lengths Pre-wired plug-in connector for easy installation on 500 or 1000 watt, 120 volt only.

Excellent for laboratory and small tank applications.

  • FEATURES

    • 304 stainless steel, 316 stainless steel or titanium provide protection from most chemistries.
    • Low watt densities up to 40 watts/square inch (6.5 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • P1 thermal protector standard on over the side style for solutions up to 180°F (82°C).
    • Available in 1 1/4" NPT threaded fitting (TB Series).
    • Grounded internal metal element.
    • Certification: cULus and CE compliant.
  • SPECIFICATIONS

    • 500 - 2000 watts
    • 120 to 415 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Resettable thermal protectors.
    • Custom configurations and lengths
    • Pre-wired plug-in connector for easy installation on 500 or 1000 watt, 120 volt only.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number B Series
Product Name Small Tank Heater
Heater Type Immersion Heater; Specialty Industrial Heaters; Tank Heater
Heating Capacity 0.50 to 2.00 kW (1.71 to 6.82 MBH)
Sleeve (Sheath) Material Stainless Steel; Titanium
Applications Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Most Aqueous Alkaline Solutions, Plating And Phosphate Tanks
Unlock Full Specs
to access all available technical data

Similar Products

9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2110M(B)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 200/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
Etched Mica Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -238 to 1000 F (-150 to 538 C)
Sleeve (Sheath) Material Mica
View Details