Process Technology Derated Single Metal Over The Side Heater For Concentrated Alkaline Or Caustic Solutions DMOTS

Description
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 500 - 6000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths
Datasheet
Description
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 500 - 6000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Derated Single Metal Over The Side Heater For Concentrated Alkaline Or Caustic Solutions - DMOTS - Process Technology
Mentor, OH, USA
Derated Single Metal Over The Side Heater For Concentrated Alkaline Or Caustic Solutions
DMOTS
Derated Single Metal Over The Side Heater For Concentrated Alkaline Or Caustic Solutions DMOTS
Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 500 - 6000 watts 120 to 600 volts OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Lower watt densities for highly viscous solutions. Custom configurations and lengths Custom wire and conduit lengths

Durable, efficient chemical heater.

  • FEATURES

    • Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium.
    • Low watt densities of 18 watts/square inch (2.8 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Grounded construction and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C).
    • Certification: cULus (except steel and 600 volts)
  • SPECIFICATIONS

    • 500 - 6000 watts
    • 120 to 600 volts
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Resettable thermal protectors
    • Lower watt densities for highly viscous solutions.
    • Custom configurations and lengths
    • Custom wire and conduit lengths
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number DMOTS
Product Name Derated Single Metal Over The Side Heater For Concentrated Alkaline Or Caustic Solutions
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 F (82.22 C)
Heating Capacity 0.50 to 6.00 kW (1.71 to 20.47 MBH)
Sleeve (Sheath) Material Stainless Steel; Steel; Titanium
Unlock Full Specs
to access all available technical data

Similar Products

15 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1110M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 150/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details