Process Technology Quartz Single or Triple Over the Side Heater QM/QM3

Description
Compatible with many aggressive chemistries. FEATURES Heavy wall quartz sheath with replaceable metal element and polypropylene guards (complete assembly) . For use in most aqueous acidic plating solutions and pickling tanks. Watt densities up to 25 watts/square inch (4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction. Replaceable P1 protector standard for solutions up to 180°F (82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 500 - 30000 watts 120 - 600 volts, single or 3 phase. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations and lengths Custom wire and conduit lengths Lower watt densities for highly viscous solutions.
Datasheet
Description
Compatible with many aggressive chemistries. FEATURES Heavy wall quartz sheath with replaceable metal element and polypropylene guards (complete assembly) . For use in most aqueous acidic plating solutions and pickling tanks. Watt densities up to 25 watts/square inch (4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction. Replaceable P1 protector standard for solutions up to 180°F (82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 500 - 30000 watts 120 - 600 volts, single or 3 phase. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations and lengths Custom wire and conduit lengths Lower watt densities for highly viscous solutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Single or Triple Over the Side Heater - QM/QM3 - Process Technology
Mentor, OH, USA
Quartz Single or Triple Over the Side Heater
QM/QM3
Quartz Single or Triple Over the Side Heater QM/QM3
Compatible with many aggressive chemistries. FEATURES Heavy wall quartz sheath with replaceable metal element and polypropylene guards (complete assembly) . For use in most aqueous acidic plating solutions and pickling tanks. Watt densities up to 25 watts/square inch (4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded construction. Replaceable P1 protector standard for solutions up to 180°F (82°C). Certification: cULus (except steel and 600 volts) SPECIFICATIONS 500 - 30000 watts 120 - 600 volts, single or 3 phase. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations and lengths Custom wire and conduit lengths Lower watt densities for highly viscous solutions.

Compatible with many aggressive chemistries.

  • FEATURES

    • Heavy wall quartz sheath with replaceable metal element and polypropylene guards (complete assembly) .
    • For use in most aqueous acidic plating solutions and pickling tanks.
    • Watt densities up to 25 watts/square inch (4 w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Grounded construction.
    • Replaceable P1 protector standard for solutions up to 180°F (82°C).
    • Certification: cULus (except steel and 600 volts)
  • SPECIFICATIONS

    • 500 - 30000 watts
    • 120 - 600 volts, single or 3 phase.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Custom configurations and lengths
    • Custom wire and conduit lengths
    • Lower watt densities for highly viscous solutions.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number QM/QM3
Product Name Quartz Single or Triple Over the Side Heater
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 230 F (110 C)
Heating Capacity 0.50 to 10.00 kW (1.71 to 34.12 MBH)
Sleeve (Sheath) Material Quartz
Unlock Full Specs
to access all available technical data

Similar Products

Semiconductor Loop-Heater - LP 165 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.06 to 0.15 kW (0.2047 to 0.5118 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Heating Capacity 22.50 kW (76.77 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
M-Series Infrared Modules -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying; Plastics processing, Textile processing, Paper processing, Coil coating, Drying, heating, coating, stamping, laminating, gluing, forming
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details