Process Technology Fluoropolymer Open Fluid Path Single Phase Heater HXO Style

Description
Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except 600 volts) SPECIFICATIONS 500 - 9000 watts 120 to 600 volts (600 volts on 4500 watts or lower only) OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Polypropylene guards (sold separately) Custom configurations and lengths Custom wire and conduit lengths
Datasheet
Description
Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except 600 volts) SPECIFICATIONS 500 - 9000 watts 120 to 600 volts (600 volts on 4500 watts or lower only) OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Polypropylene guards (sold separately) Custom configurations and lengths Custom wire and conduit lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluoropolymer Open Fluid Path Single Phase Heater - HXO Style - Process Technology
Mentor, OH, USA
Fluoropolymer Open Fluid Path Single Phase Heater
HXO Style
Fluoropolymer Open Fluid Path Single Phase Heater HXO Style
Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C). Certification: cULus (except 600 volts) SPECIFICATIONS 500 - 9000 watts 120 to 600 volts (600 volts on 4500 watts or lower only) OPTIONS AVAILABLE (CONSULT FACTORY) Resettable thermal protectors Polypropylene guards (sold separately) Custom configurations and lengths Custom wire and conduit lengths

Excellent chemical resistance to aggressive acids.

  • FEATURES

    • PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C).
    • Low watt density design 10 watts/square inch (1.5w/cm²).
    • Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit.
    • Grounded internal metal element and built in thermal protector. Replaceable P1 protector standard for solutions up to 180°F(82°C).
    • Certification: cULus (except 600 volts)
  • SPECIFICATIONS

    • 500 - 9000 watts
    • 120 to 600 volts (600 volts on 4500 watts or lower only)
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Resettable thermal protectors
    • Polypropylene guards (sold separately)
    • Custom configurations and lengths
    • Custom wire and conduit lengths
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number HXO Style
Product Name Fluoropolymer Open Fluid Path Single Phase Heater
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 212 F (100 C)
Heating Capacity 0.50 to 9.00 kW (1.71 to 30.71 MBH)
Sleeve (Sheath) Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

6 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2060M-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 250/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details